EN
  • EN
  • DE

RF3194

Part No RF3194
Manufacturer Qorvo US Inc.
Catalog Custom Parts (N - R)
Description Power Amplifier Module, 824-849MHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1201423-RF3194
Categories Custom Parts
Manufacturer Qorvo US Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RF3194 CAD Model

Description

The RF3194 is a high-power, high-efficiency power amplifier module manufactured by Qorvo US Inc. It is designed for use in wireless infrastructure applications, particularly in cellular base stations and other high-performance wireless communication systems. It provides significant power amplification with high efficiency, reducing power consumption and heat dissipation.

Applications

  • Cellular base stations: Used in cellular base stations to amplify the transmit signal.
  • Wireless repeaters: Boosts the signal strength in wireless repeater systems.
  • Public safety radio: Amplifies the transmit signal in public safety communication systems.
  • Military communications: Used in military communication equipment for high-power amplification.
  • Wireless infrastructure: Provides power amplification in various wireless infrastructure applications.

Features

  • High power output: Delivers high power for long-range communication.
  • High efficiency: Minimizes power consumption and heat dissipation.
  • Wide bandwidth: Operates over a wide frequency range to support various wireless standards.
  • Integrated matching network: Simplifies the design and reduces the number of external components.
  • Compact package: Enables high-density system designs.

Benefits

  • Extended communication range: Enables longer communication distances in wireless systems.
  • Reduced operating costs: Lowers power consumption, reducing energy costs.
  • Improved system performance: Enhances the overall performance of wireless communication systems.
  • Simplified design: Reduces the design effort and time required for wireless systems.
  • Increased system density: Allows for more compact and efficient system designs.

Additional Details

The RF3194 operates at a specific frequency range depending on the version. It typically requires a supply voltage between 28V and 50V. It's designed for use with specific modulation schemes and channel bandwidths. A heatsink is typically required for thermal management. It complies with various industry standards for power amplifiers. This module is typically matched to 50-ohm impedance.

You May Also Be Interested in

Richtek USA Inc.
Need more? Email Us
Intel
Contact for details
Need more? Email Us
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
Intel
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $229.3680 $229.3680
2+ $205.6408 $411.2816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess