EN
  • EN
  • DE

RF3833SR

Part No RF3833SR
Manufacturer Qorvo US Inc.
Catalog Custom Parts (N - R)
Description Rf & Mw Power Amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1203167-RF3833SR
Categories Custom Parts
Manufacturer Qorvo US Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RF3833SR CAD Model

Description

The RF3833SR is a high-power, high-efficiency linear power amplifier designed by Qorvo US Inc. It is intended for use in wireless infrastructure and other high-performance RF applications within the 3.3 to 3.8 GHz frequency range.

Applications:

  • Wireless Infrastructure
  • Small Cell Base Stations
  • Massive MIMO Systems
  • Repeater Systems
  • General Purpose RF Amplification
  • Test and Measurement Equipment

Features:

  • Frequency Range: 3.3 to 3.8 GHz
  • High Output Power
  • High Efficiency
  • Linear Operation
  • Integrated Bias Circuitry
  • Small Form Factor
  • Internal Matching Network

Benefits:

  • High output power enables long-range signal transmission.
  • High efficiency reduces power consumption and heat dissipation.
  • Linear operation ensures minimal signal distortion.
  • Integrated bias circuitry simplifies system design and reduces component count.
  • Small form factor allows for compact system designs.
  • Internal matching network simplifies integration with other RF components.

Additional Details:

The RF3833SR amplifier is specifically designed to meet the demanding requirements of modern wireless communication systems. It delivers excellent linearity and efficiency, making it suitable for applications such as 5G and other advanced wireless technologies. The device incorporates advanced features, such as integrated bias circuitry and internal matching, simplifying the design process and reducing overall system cost. The high output power and high efficiency of the RF3833SR contribute to improved system performance and reduced operational expenses. Its compact size and robust design make it a versatile solution for various RF amplification needs. The RF3833SR minimizes signal distortion while maximizing power output.

The linear amplifier is intended for applications that require a high level of signal fidelity and efficient power usage within the specified frequency band.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
RF Micro Devices
Lowest to $4.3798
SII Semiconductor Corporation
Need more? Email Us
NXP / Nexperia
Need more? Email Us
RF Micro Devices
Need more? Email Us
Intel
Contact for details
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess