EN
  • EN
  • DE

RT9809-15CVL

Part No RT9809-15CVL
Manufacturer Richtek USA Inc.
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1089246-RT9809-15CVL
Categories OEM Parts(O-R)
Manufacturer Richtek USA Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RT9809-15CVL CAD Model

Description

The RT9809-15CVL is a high-accuracy voltage detector manufactured by Richtek USA Inc. This device is designed to monitor the supply voltage of electronic circuits and generate a reset signal when the voltage falls below a predefined threshold. This functionality is crucial for ensuring the proper operation and reliability of embedded systems, microcontrollers, and other sensitive electronic devices.

Applications:

  • Microcontroller Supervision: Ensures that microcontrollers start up correctly and operate reliably by providing a reset signal during undervoltage conditions.
  • Embedded Systems: Used to monitor the power supply voltage in embedded systems to prevent data corruption and system failures.
  • Battery-Powered Devices: Protects batteries from deep discharge by shutting down the system when the battery voltage drops below a safe level.
  • Power Management Circuits: Monitors the output voltage of voltage regulators and DC-DC converters, providing a reset signal in case of voltage dropouts.
  • Industrial Control Systems: Provides voltage monitoring and reset functionality in industrial automation equipment.

Features:

  • Precise Voltage Detection: Accurately monitors the supply voltage and generates a reset signal when the voltage falls below the threshold.
  • Fixed Threshold Voltage: Features a fixed threshold voltage for easy integration into various applications.
  • Open-Drain Output: Provides an open-drain output that can be used to interface with various logic levels.
  • Low Supply Current: Consumes minimal current during operation, extending battery life in portable applications.
  • Small Package Size: Available in compact package options to minimize board space.

Benefits:

  • Enhanced System Reliability: Prevents system malfunctions and data corruption caused by undervoltage conditions.
  • Protection Against Battery Damage: Prevents deep discharge of batteries, extending their lifespan.
  • Simplified Design: Easy to integrate into existing circuits with minimal external components.
  • Low Power Consumption: Minimizes power consumption, making it suitable for battery-powered applications.
  • Cost-Effective Solution: Provides a reliable and cost-effective solution for voltage monitoring and reset functionality.

The RT9809-15CVL typically has a fixed threshold voltage of 1.5V. It features a hysteresis voltage to prevent oscillations near the threshold voltage. The reset output remains asserted as long as the input voltage is below the threshold plus the hysteresis voltage. The device is available in various package options, including SOT-23 and SC-70. The RT9809-15CVL is a reliable and cost-effective solution for voltage monitoring and reset applications requiring high accuracy and low power consumption.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Essentra Components
Need more? Email Us
Rockwell
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess