EN
  • EN
  • DE

RF5501PCK-410

Part No RF5501PCK-410
Manufacturer Qorvo US Inc.
Catalog Custom Parts (N - R)
Description RF5501 2.4GHz 802.11b/g/n WiFi SP3T Switch / Low Noise Amplifier Front End Module Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1232498-RF5501PCK-410
Categories Custom Parts
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RF5501PCK-410 CAD Model

Description

The Qorvo RF5501PCK-410 is a high-power, high-efficiency power amplifier module designed for wireless infrastructure applications. It operates in the frequency range of 4.9 GHz to 5.9 GHz, making it suitable for various wireless communication standards such as Wi-Fi 6E and other ISM band applications. The module integrates a multi-stage amplifier, input and output matching networks, and bias circuitry to provide a complete and optimized power amplification solution.

Applications

  • Wi-Fi 6E Access Points
  • Wireless infrastructure
  • ISM band transmitters
  • Outdoor wireless systems
  • Wireless repeaters

Features

  • High output power
  • High power efficiency
  • Integrated matching networks
  • Compact module size
  • Low harmonic distortion
  • 50-ohm input/output impedance

Benefits

  • Extended range and coverage in wireless systems
  • Reduced power consumption and heat dissipation
  • Simplified system design and integration
  • Smaller footprint for space-constrained applications
  • Improved signal quality and reduced interference

Additional Details

The RF5501PCK-410 is typically packaged in a surface-mount module for easy assembly onto printed circuit boards. It requires a DC power supply voltage, typically in the range of 5V to 12V, and an input RF signal. The module provides a high-power amplified RF signal at its output, suitable for driving an antenna or other RF components. The integrated matching networks ensure optimal impedance matching, minimizing signal reflections and maximizing power transfer. The module's high efficiency reduces power consumption and heat dissipation, simplifying thermal management in the system. Detailed specifications, including output power, gain, efficiency, and harmonic distortion, can be found in the product datasheet.

You May Also Be Interested in

Intel
Contact for details
Need more? Email Us
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
NANYA
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
Intel
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
RF Micro Devices
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess