EN
  • EN
  • DE

ADM12914-1ARQZ

Part No ADM12914-1ARQZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description ±0.8% Accurate Quad UV/OV Positive/Negative Voltage Supervisor | IC MONITOR QUAD UV/OV 16QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Type Multi-Voltage Supervisor
Number of Voltages Monitored 4
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SSOP
Supplier Device Package 16-QSOP
Family Part Number ADM12914
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1140620-ADM12914-1ARQZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM12914-1ARQZ CAD Model

Description

Product Overview: ADM12914-1ARQZ

The ADM12914-1ARQZ is a high-performance integrated circuit (IC) from the renowned manufacturer Analog Devices Inc. This component is designed to cater to a wide array of applications that require precise and reliable electronic control. It is an essential part of modern electronic systems, providing robust functionality and versatility in various industrial, automotive, and communication sectors.

Key Features

  • High Accuracy: The ADM12914-1ARQZ is built for precision, ensuring that electronic systems perform optimally and consistently.
  • Durability: Manufactured by Analog Devices Inc., a leader in the semiconductor industry, this product boasts exceptional quality and durability.
  • Low Power Consumption: It is designed to operate efficiently, maintaining low power consumption to extend the life of battery-powered devices.
  • Versatile Applications: Suitable for a wide range of applications, this IC can be integrated into various electronic systems, making it a highly versatile component.

Product Specifications

  • Package / Case: The ADM12914-1ARQZ comes in a robust package that ensures its integrity during handling and operation.
  • Operating Temperature: This IC is designed to withstand a broad range of temperatures, making it suitable for harsh environments.
  • Supply Voltage: It operates within a specific voltage range, catering to standard power supply levels in electronic systems.
  • Mounting Type: The mounting design allows for easy installation onto various types of circuit boards.

Applications

The ADM12914-1ARQZ from Analog Devices Inc. is a versatile component that can be used in multiple applications. It is commonly found in:

  • Automotive control systems
  • Industrial automation
  • Communication equipment
  • Power management solutions

With its combination of precision, efficiency, and durability, the ADM12914-1ARQZ is a top choice for engineers and designers looking to create reliable and high-performing electronic products. Analog Devices Inc. ensures that this product meets the highest standards of quality, making it a smart investment for any electronic project.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1429 $55.7145
11+ $9.1429 $100.5719
17+ $8.8572 $150.5724
24+ $8.5715 $205.7160
31+ $8.2858 $256.8598
41+ $7.4286 $304.5726
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,961 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess