EN
  • EN
  • DE

RF5605

Part No RF5605
Manufacturer Qorvo US Inc.
Catalog OEM Parts (O - R)
Description FEM, WiFi, 2400 - 2500 MHz, Tx PA + Filter + SPDT, Rx Thru
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1088119-RF5605
Categories OEM Parts(O-R)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RF5605 CAD Model

Description

The RF5605 is a Bulk Acoustic Wave (BAW) filter designed for use in cellular applications, specifically for filtering unwanted signals in the transmit or receive paths. It is manufactured by Qorvo and provides excellent rejection of out-of-band signals, improving the overall performance of the wireless communication system.

Applications:

  • Cellular handsets: Used in smartphones and other mobile devices to filter unwanted signals and improve signal quality.
  • Cellular base stations: Employed in base stations to filter out-of-band interference and enhance network performance.
  • Wireless modules: Integrated into wireless modules for filtering and signal conditioning.
  • RF front-end modules: Used as a key component in RF front-end modules for cellular applications.

Features:

  • High Rejection: Provides excellent attenuation of unwanted signals outside the desired frequency band.
  • Low Insertion Loss: Minimizes signal loss within the passband, ensuring efficient signal transmission.
  • Small Size: Compact footprint allows for integration into small devices.
  • High Power Handling: Can handle high power levels without degradation in performance.
  • Surface Mount Technology (SMT): Designed for easy and reliable surface mount assembly.

Benefits:

  • Improved Signal Quality: Filters out unwanted signals, resulting in clearer and more reliable communication.
  • Increased Data Throughput: Reduces interference, allowing for higher data rates.
  • Enhanced Network Performance: Improves the overall performance of the cellular network.
  • Reduced Interference: Minimizes the impact of external interference on the communication system.
  • Simplified Design: Provides a compact and easy-to-use filtering solution.

Technical Specifications: The RF5605 is typically designed for specific cellular frequency bands, such as LTE or 5G bands. It exhibits very low insertion loss in the passband and high rejection of out-of-band signals. The specific frequency range, insertion loss, and rejection levels depend on the specific application and band. Consult the datasheet for specific performance parameters. It uses BAW technology to achieve superior performance characteristics compared to traditional SAW filters.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Harris Corporation
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Rockwell
Need more? Email Us
Yageo
Need more? Email Us
Rockwell
Need more? Email Us
Essentra Components
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess