EN
  • EN
  • DE

RF5755SR

Part No RF5755SR
Manufacturer Qorvo US Inc.
Catalog Custom Parts (N - R)
Description WiFi Front End Module 802.11b/g/n 2.4GHz to 2.5GHz 3V to 4.8V 16-Pin QFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1228566-RF5755SR
Categories Custom Parts
Manufacturer Qorvo US Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RF5755SR CAD Model

Description

The RF5755SR, manufactured by Qorvo US Inc., is a high-power, high-efficiency linear power amplifier designed for use in wireless infrastructure applications. It operates in the 2300-2700 MHz frequency range and is optimized for excellent linearity and efficiency. The amplifier is typically used in base stations and other wireless communication systems to amplify signals before transmission.

Applications

  • Wireless Infrastructure
  • Base Stations
  • Repeaters
  • Small Cells
  • Public Safety Radio Systems

Features

  • Frequency Range: 2300-2700 MHz
  • High Power Output
  • High Efficiency
  • Excellent Linearity
  • Integrated Bias Circuitry
  • Compact Package

Benefits

  • Increased Signal Strength: Provides a higher signal strength for improved coverage and performance in wireless networks.
  • Improved Efficiency: Minimizes power consumption and reduces heat dissipation, leading to lower operating costs.
  • Enhanced Linearity: Delivers a clean and undistorted signal, ensuring high-quality communication and minimizing interference.
  • Simplified Design: Integrated bias circuitry simplifies the design process and reduces the number of external components required.
  • Compact Size: Small form factor allows for easy integration into compact wireless systems.

Additional Details

The RF5755SR utilizes advanced GaN technology to achieve high power output and efficiency. It incorporates an integrated bias circuit to simplify the design and reduce the number of external components required. The amplifier is housed in a compact, surface-mountable package for easy integration into system designs. It is designed to meet stringent industry standards for performance and reliability. Qorvo provides comprehensive datasheets and application notes for the RF5755SR, including detailed specifications, performance graphs, and application examples. This amplifier is critical in ensuring reliable and efficient communication in modern wireless networks.

Refer to the official Qorvo documentation for the latest technical information.

You May Also Be Interested in

NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Radiall USA, Inc.
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063
RF Micro Devices
Lowest to $4.3798
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
Intel
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2176 $57.9168
44+ $2.6401 $116.1644
68+ $2.5576 $173.9168
94+ $2.4751 $232.6594
121+ $2.3926 $289.5046
162+ $2.1451 $347.5062
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 87 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess