EN
  • EN
  • DE

XC6219E282DR-G

Part No XC6219E282DR-G
Manufacturer Torex Semiconductor Ltd
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1105542-XC6219E282DR-G
Categories OEM Parts(T-Z)
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC6219E282DR-G CAD Model

Description

The XC6219E282DR-G is a low dropout (LDO) regulator IC manufactured by Torex Semiconductor Ltd. It is designed for applications requiring a stable and efficient voltage supply from a battery or other power source. This particular model provides a fixed output voltage of 2.8V with high accuracy, making it ideal for powering sensitive electronic components.

Applications:

  • Smartphone and Tablet Power Management: Provides regulated voltage to core components.
  • Wireless Communication Devices: Powers RF transceivers and Bluetooth modules.
  • Portable Audio Players: Supplies stable voltage for audio processing and amplification.
  • Wearable Electronics: Used in smartwatches, fitness trackers, and other wearables.
  • IoT (Internet of Things) Devices: Regulates power for sensors and microcontrollers in connected devices.
  • Camera Modules: Ensures stable power for image sensors and related circuitry.

Features:

  • Input Voltage Range: 1.7V to 5.5V
  • Output Voltage: 2.8V (Fixed)
  • Output Voltage Accuracy: ±1%
  • Low Dropout Voltage: 180mV @ 300mA (typical)
  • Low Quiescent Current: 4.0μA (typical)
  • High Ripple Rejection: 70dB @ 1kHz
  • Overcurrent Protection: Integrated protection against output short circuits and overloads.
  • Thermal Shutdown Protection: Protects the IC from overheating.
  • Package: DFN1010-4 (Ultra-small package)
  • RoHS Compliant: Lead-free and environmentally friendly.

Benefits:

  • Stable and Accurate Voltage Regulation: Ensures reliable operation of downstream components.
  • Extended Battery Life: Low quiescent current minimizes power consumption in standby mode.
  • High Efficiency: Low dropout voltage maximizes efficiency, especially with low input voltages.
  • Compact Design: Ultra-small DFN1010-4 package is ideal for space-constrained applications.
  • Robust Protection: Overcurrent and thermal shutdown protection features enhance system reliability.
  • Improved Noise Immunity: High ripple rejection minimizes the impact of input voltage noise.

Additional Details:

The XC6219E282DR-G is optimized for use with ceramic capacitors, allowing for a smaller and more cost-effective solution. It is internally compensated for stability and requires minimal external components. The overcurrent protection feature limits the output current in case of a short circuit or overload, preventing damage to the regulator and the load. The thermal shutdown protection disables the output if the junction temperature exceeds a certain threshold, protecting the IC from thermal damage. The DFN1010-4 package offers excellent thermal performance in a very small footprint.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Lucent
Need more? Email Us
Agere Systems
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Kemet
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess