EN
  • EN
  • DE

RFFM6205TR7

Part No RFFM6205TR7
Manufacturer Qorvo US Inc.
Catalog OEM Parts (O - R)
Description Front End Module 2.4GHz 2V to 4V 16-Pin QFN T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 975414-RFFM6205TR7
Categories OEM Parts(O-R)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RFFM6205TR7 CAD Model

Description

The RFFM6205TR7 is a front-end module (FEM) manufactured by Qorvo, a leading provider of RF solutions. This module is designed for 2.4 GHz ISM band applications, commonly found in Wi-Fi, Bluetooth, and other wireless communication devices. It integrates a power amplifier (PA), a low-noise amplifier (LNA), a transmit/receive switch (T/R switch), and input/output matching networks into a single, compact package.

Applications

  • Wi-Fi: Enhances the performance of 802.11 b/g/n/ax Wi-Fi devices.
  • Bluetooth: Improves the range and reliability of Bluetooth connections.
  • Internet of Things (IoT): Used in IoT devices to provide robust wireless connectivity.
  • Wireless Audio Devices: Enhances the performance of wireless headphones and speakers.
  • Smart Home Devices: Provides reliable communication in smart home applications.

Features

  • Integrated Front-End Module: Combines multiple RF components into a single package.
  • High Power Amplifier (PA): Delivers high output power for extended range.
  • Low Noise Amplifier (LNA): Improves receiver sensitivity for better signal reception.
  • Transmit/Receive Switch (T/R Switch): Allows for efficient switching between transmit and receive modes.
  • Input/Output Matching Networks: Provides optimal impedance matching for maximum performance.
  • Compact Size: Small footprint allows for use in space-constrained applications.

Benefits

  • Extended Range: High output power from the PA extends the wireless communication range.
  • Improved Sensitivity: Low noise amplifier (LNA) improves receiver sensitivity.
  • Simplified Design: Integration of multiple components simplifies circuit design.
  • Reduced Board Space: Compact size saves valuable board space.
  • Enhanced Performance: Optimized matching networks ensure maximum performance.

Additional Details

The RFFM6205TR7 operates in the 2.4 GHz ISM band and is designed to meet the stringent requirements of modern wireless communication systems. The integrated PA typically provides an output power of up to 20 dBm, while the LNA offers a low noise figure to improve receiver sensitivity. The T/R switch has a low insertion loss, ensuring efficient signal transmission and reception. The module operates on a single supply voltage, simplifying power management. Proper impedance matching is crucial for optimal performance, and the integrated matching networks are designed to provide the best possible match to the antenna.

Qorvo's expertise in RF technology ensures that the RFFM6205TR7 provides reliable and consistent performance in a variety of wireless applications. This module is commonly used in consumer electronics, industrial equipment, and IoT devices where robust wireless connectivity is required.

You May Also Be Interested in

Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Essentra Components
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
KOA Speer
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Yageo
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7313 $52.3878
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7164 $201.4920
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,360 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess