EN
  • EN
  • DE

RFFM8216TR7-5K

Part No RFFM8216TR7-5K
Manufacturer Qorvo US Inc.
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 972983-RFFM8216TR7-5K
Categories OEM Parts(O-R)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RFFM8216TR7-5K CAD Model

Description

The RFFM8216TR7-5K is a front-end module (FEM) manufactured by Qorvo, designed for wireless communication systems. This module integrates multiple components to streamline the design and improve the performance of RF front-end circuits. It is typically used in applications requiring efficient and reliable signal transmission and reception.

Applications

  • Wireless Routers: Enhances the performance and range of wireless routers by improving signal transmission and reception.
  • IoT Devices: Used in Internet of Things (IoT) devices to enable reliable wireless communication.
  • Wireless Networking: Implemented in wireless networking equipment to improve data throughput and coverage.
  • Mobile Devices: Can be integrated into mobile devices to enhance Wi-Fi and Bluetooth performance.
  • Smart Home Devices: Utilized in smart home devices for reliable wireless connectivity.

Features

  • Integrated Front-End Module: Combines multiple RF components into a single module, simplifying design and reducing board space.
  • High Efficiency: Provides efficient power amplification and signal conditioning, improving overall system performance.
  • Low Noise Figure: Minimizes noise in the received signal, enhancing sensitivity and range.
  • Compact Size: Small form factor allows for easy integration into various devices.
  • Optimized Performance: Designed to optimize performance in specific frequency bands.

Benefits

  • Simplified Design: Reduces the complexity of RF front-end design, shortening development time and lowering costs.
  • Improved Performance: Enhances signal strength and sensitivity, leading to better wireless communication performance.
  • Reduced Board Space: Integrated design saves valuable board space, allowing for smaller and more compact devices.
  • Increased Reliability: High-quality components and optimized design ensure reliable operation.
  • Faster Time to Market: Simplifies the design process, allowing for faster product development and deployment.

Additional Details

The RFFM8216TR7-5K typically includes a power amplifier (PA), low noise amplifier (LNA), and switches, all integrated into a single module. It is designed to operate in specific frequency bands, such as 2.4 GHz or 5 GHz, and is optimized for wireless standards like Wi-Fi and Bluetooth. The module also includes matching networks to ensure optimal impedance matching between the various components. The use of advanced semiconductor technology enables the module to achieve high efficiency and low noise performance. This front-end module is a valuable component for wireless communication systems, providing a compact, efficient, and reliable solution for signal transmission and reception.

You May Also Be Interested in

Yageo
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Harris Corporation
Need more? Email Us
Rockwell
Need more? Email Us
KOA Speer
Need more? Email Us
Texas Instruments
Need more? Email Us
Essentra Components
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6839 $51.2925
160+ $0.6406 $102.4960
245+ $0.6190 $151.6550
350+ $0.5757 $201.4950
455+ $0.5541 $252.1155
565+ $0.5324 $300.8060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,210 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess