EN
  • EN
  • DE

RFFM8228P

Part No RFFM8228P
Manufacturer Qorvo US Inc.
Catalog OEM Parts (O - R)
Description FEM, 2.412 to 2.484 GHz, 28 dB, 18 dBm, 16-Pin, QFN, 2.3 x 2.3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 994242-RFFM8228P
Categories OEM Parts(O-R)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RFFM8228P CAD Model

Description

The RFFM8228P is a Front-End Module (FEM) from Qorvo, designed for Wi-Fi applications operating in the 2.4 GHz band. This FEM integrates a power amplifier (PA), low noise amplifier (LNA) with bypass, and a transmit/receive (T/R) switch, providing a complete front-end solution for Wi-Fi connectivity.

Applications:

  • Wi-Fi routers
  • Wi-Fi access points
  • Wireless repeaters
  • IoT devices with Wi-Fi connectivity
  • Wireless LAN (WLAN) devices
  • Smart home devices
  • Mobile devices with Wi-Fi

Features:

  • Integrated Power Amplifier (PA)
  • Integrated Low Noise Amplifier (LNA) with bypass
  • Integrated Transmit/Receive (T/R) Switch
  • Compact Package Size
  • Low Noise Figure
  • High Linearity
  • Single 3.3V Supply Voltage

Benefits:

  • Simplified Design: The integrated design reduces the number of external components and simplifies the design process.
  • Improved Performance: The high-performance PA and LNA provide improved signal strength and sensitivity.
  • Reduced Size: The compact package size allows for use in small form factor devices.
  • Extended Range: The high output power of the PA extends the range of the Wi-Fi signal.
  • Increased Sensitivity: The low noise figure of the LNA improves receiver sensitivity.

The RFFM8228P offers a complete front-end solution for Wi-Fi applications, reducing the need for discrete components and simplifying the design process. The integrated power amplifier (PA) provides high output power, extending the range of the Wi-Fi signal. The integrated low noise amplifier (LNA) improves receiver sensitivity, allowing for reliable communication even in weak signal environments. The transmit/receive (T/R) switch allows for seamless switching between transmit and receive modes. The compact package size allows for use in small form factor devices. The RFFM8228P operates from a single 3.3V supply voltage, simplifying power supply requirements. It is a high-performance and cost-effective solution for Wi-Fi connectivity in a variety of applications.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Harris Corporation
Need more? Email Us
KOA Speer
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Intel
Lowest to $18.4668
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Rockwell
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3669 $50.5035
37+ $2.7626 $102.2162
57+ $2.6762 $152.5434
78+ $2.5899 $202.0122
100+ $2.5036 $250.3600
134+ $2.2446 $300.7764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess