EN
  • EN
  • DE

RFXF0006TR13

Part No RFXF0006TR13
Manufacturer Qorvo US Inc.
Catalog OEM Parts (O - R)
Description RF Transformer RF Transformer 1: 1 45MHz to 1200MHz SMD T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1088282-RFXF0006TR13
Categories OEM Parts(O-R)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RFXF0006TR13 CAD Model

Description

The RFXF0006TR13 is a high-performance Bulk Acoustic Wave (BAW) filter designed for use in wireless communication systems. Manufactured by Qorvo, this filter is specifically designed to provide excellent rejection of unwanted signals while maintaining low insertion loss in the desired passband. Its small size and robust performance make it ideal for use in cellular handsets, wireless infrastructure, and other RF applications.

Applications

  • Cellular Handsets: Used in mobile phones to filter unwanted signals and improve receiver sensitivity.
  • Wireless Infrastructure: Employed in base stations and repeaters to enhance signal quality and reduce interference.
  • Wireless LAN (WLAN): Utilized in Wi-Fi routers and access points to filter out-of-band signals.
  • GPS Receivers: Integrated into GPS devices to improve signal reception in noisy environments.
  • IoT Devices: Used in various Internet of Things (IoT) devices to enhance wireless communication performance.

Features

  • Low Insertion Loss: Minimizes signal attenuation in the passband, ensuring efficient signal transmission.
  • High Attenuation: Provides excellent rejection of unwanted signals outside the passband, reducing interference.
  • Small Size: Compact footprint allows for easy integration into small electronic devices.
  • Surface Mount Package: Facilitates easy mounting on printed circuit boards.
  • High Power Handling: Capable of handling high RF power levels without significant degradation in performance.
  • Temperature Stability: Maintains consistent performance over a wide temperature range.
  • BAW Technology: Utilizes Bulk Acoustic Wave (BAW) technology for superior performance and reliability.

Benefits

  • Improved Receiver Sensitivity: High attenuation of unwanted signals improves receiver sensitivity and overall system performance.
  • Reduced Interference: Effective filtering reduces interference from adjacent channels and other sources.
  • Enhanced Signal Quality: Low insertion loss ensures minimal signal degradation, improving signal quality.
  • Simplified Design: Compact size and surface mount package simplify circuit board design and layout.
  • Reliable Performance: BAW technology provides stable and reliable performance over extended periods.

Additional Details

The RFXF0006TR13 filter is designed to operate within a specific frequency range, as detailed in the product datasheet. It is often used in conjunction with other RF components, such as amplifiers and switches, to create complete RF front-end solutions. Specific parameters like insertion loss, attenuation, and impedance are detailed in the product datasheet.

You May Also Be Interested in

Yageo
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
KOA Speer
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
World Produts Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.7099 $68.5495
11+ $11.2497 $123.7467
16+ $10.8974 $174.3584
22+ $10.5463 $232.0186
29+ $10.1952 $295.6608
38+ $9.1395 $347.3010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,742 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess