EN
  • EN
  • DE

SWA5000Z

Part No SWA5000Z
Manufacturer Qorvo US Inc.
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1097444-SWA5000Z
Categories OEM Parts( S )
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SWA5000Z CAD Model

Description

The Qorvo SWA5000Z is a high-performance, highly integrated front-end module (FEM) designed for Wi-Fi 6E (802.11ax) applications. This module integrates a power amplifier (PA), low noise amplifier (LNA), and a transmit/receive (T/R) switch, all within a compact package. It operates in the 5 GHz band and is optimized for demanding wireless applications requiring high linearity and efficiency.

Applications

  • Wi-Fi 6E (802.11ax) wireless routers
  • Access points
  • Client devices (e.g., laptops, tablets)
  • IoT devices requiring high-speed wireless connectivity
  • Wireless repeaters and extenders

Features

  • Integrated PA, LNA, and T/R switch
  • Optimized for 5 GHz band operation
  • High linearity to support 1024 QAM modulation
  • Low noise figure for improved receiver sensitivity
  • Compact package size
  • High efficiency for reduced power consumption
  • Integrated harmonic filter

Benefits

  • Improved Wi-Fi performance in 5 GHz band
  • Increased data rates and throughput
  • Extended range and coverage
  • Reduced system size and cost
  • Simplified design and manufacturing
  • Lower power consumption, leading to longer battery life in portable devices
  • Enhanced signal quality and reliability

Additional Details

The SWA5000Z utilizes advanced GaAs HBT and pHEMT technology to achieve high performance and efficiency. The integrated T/R switch enables seamless switching between transmit and receive modes. The module is designed to meet the stringent requirements of Wi-Fi 6E systems, including high linearity and low noise figure. It is typically supplied in a surface-mount package for ease of assembly. The device operates with a supply voltage of typically 5V. The operating temperature range is specified from -40°C to +85°C. Careful board layout and impedance matching are essential to achieve optimal performance.

You May Also Be Interested in

Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Linear Technology
Need more? Email Us
Micrel
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Level One
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess