EN
  • EN
  • DE
  • IT

TGL4203

Part No TGL4203
Manufacturer Qorvo US Inc.
Catalog Attenuators
Description IC ATTENUATOR >50GHZ 17DB DIE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Attenuation Value 0dB
Frequency Range 0 Hz ~ 50 GHz
Case / Package Die
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1505325-TGL4203
Ultra Librarian 3D Model Ultra Librarian TGL4203 CAD Model

Description

N

You May Also Be Interested in

Amphenol
RF ATTENUATOR 20DB 50OHM SMA
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 15DB 50OHM DIE
Need more? Email Us
Cinch Connectivity Solutions
RF ATTENUATOR 9DB SMA MODULE
Need more? Email Us
AVX Corp/Kyocera Corp
RF ATTENUATOR 3DB 50OHM 0603
Need more? Email Us
Susumu
RF ATTENUATOR 5DB 50OHM 0805
Need more? Email Us
Amphenol
RF ATTENUATOR 4DB 50OHM SMA
Need more? Email Us
Renesas Electronics America
RF ATTENUATOR 32.4DB 20VFQFN
Need more? Email Us
Amphenol
RF ATTENUATOR 7DB 50OHM SMA
Need more? Email Us
Analog Devices Inc.
RF ATTENUATOR 2DB 50OHM DIE
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess