EN
  • EN
  • DE

TQQ1007

Part No TQQ1007
Manufacturer Qorvo US Inc.
Catalog OEM Parts (T - Z)
Description Diplexer, BAW, Band 7, 2500- 2570 MHz, 2620- 2690 MHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1101179-TQQ1007
Categories OEM Parts(T-Z)
Manufacturer Qorvo US Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TQQ1007 CAD Model

Description

The Qorvo TQQ1007 is a high-performance, single-pole, double-throw (SPDT) switch designed for a wide range of RF applications. This switch boasts excellent linearity, low insertion loss, and high isolation, making it suitable for demanding wireless communication systems and test equipment. The TQQ1007 is designed to operate from 0.1 GHz to 6 GHz.

Applications

  • Cellular Infrastructure: Used in base stations, repeaters, and small cells for signal routing and switching.
  • Wireless LAN (WLAN): Integrated into Wi-Fi routers and access points for antenna diversity and signal selection.
  • Test and Measurement Equipment: Employed in signal generators, spectrum analyzers, and network analyzers for RF signal routing.
  • Aerospace and Defense: Utilized in radar systems, communication systems, and electronic warfare equipment.
  • Satellite Communication: Used in satellite transceivers for signal switching and routing.

Features

  • High Linearity: Delivers excellent signal fidelity with minimal distortion.
  • Low Insertion Loss: Minimizes signal attenuation, preserving signal strength.
  • High Isolation: Prevents unwanted signal leakage between ports.
  • Wide Frequency Range: Operates from 0.1 GHz to 6 GHz, supporting a broad range of applications.
  • Compact Size: Available in a small form factor, enabling integration into space-constrained designs.
  • Surface Mount Technology (SMT): Facilitates easy and reliable assembly onto printed circuit boards.

Benefits

  • Improved System Performance: High linearity and low insertion loss contribute to enhanced signal quality and range.
  • Increased Design Flexibility: Wide frequency range and compact size allow for versatile integration into various system architectures.
  • Reduced Power Consumption: Low insertion loss minimizes power dissipation, improving energy efficiency.
  • Enhanced Reliability: Robust design ensures stable and consistent performance over a wide range of operating conditions.
  • Simplified Manufacturing: SMT package simplifies assembly and reduces manufacturing costs.

The TQQ1007 features a GaAs pHEMT process, which contributes to its exceptional performance characteristics. It is designed to operate with a positive control voltage and typically requires a minimal amount of external components, simplifying the overall design. The switch is available in a compact QFN package, making it ideal for use in portable devices and other space-constrained applications. Its robust design ensures reliable operation in harsh environments.

You May Also Be Interested in

Agere Systems
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Shindengen
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess