EN
  • EN
  • DE

ZXMP10A17E6Q

Part No ZXMP10A17E6Q
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description 100V P-CHANNEL ENHANCEMENT MODE MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1283478-ZXMP10A17E6Q
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZXMP10A17E6Q CAD Model

Description

Product Overview: ZXMP10A17E6Q

The ZXMP10A17E6Q is a high-performance P-Channel MOSFET from Diodes Incorporated, designed to offer efficient power management in a compact form factor. This device is a perfect solution for applications requiring low on-resistance and high switching speeds.

Key Features

  • Low On-Resistance: The ZXMP10A17E6Q boasts a very low on-resistance, which minimizes power loss and improves overall efficiency, making it ideal for power-sensitive applications.
  • High Power Dissipation: With an impressive power dissipation capability, this MOSFET can handle higher currents and dissipate more heat, which is crucial for maintaining stability and performance under load.
  • High Switching Speed: The device's fast switching speed ensures that it can respond quickly to changes in load conditions, which is essential for applications that demand rapid power adjustments.
  • Advanced Packaging: Packaged in a small, leadless DFN2020-6 (SOT1118) package, the ZXMP10A17E6Q saves valuable board space while still delivering robust performance.

Applications

The versatility of the ZXMP10A17E6Q allows it to be used in a wide range of applications, including:

  • Power Management Circuits
  • Load Switches
  • Battery Management Systems
  • DC-DC Converters
  • Motor Control Systems

Electrical Characteristics

With a drain-source voltage (VDS) of -100V and a continuous drain current (ID) of -1.4A, the ZXMP10A17E6Q can handle significant power levels. The device also features a gate-source voltage (VGS) of ±20V, providing ample headroom for various control voltages.

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the ZXMP10A17E6Q is no exception. It is designed to meet the stringent requirements of the industrial market, ensuring reliability and performance even in harsh conditions.

Conclusion

Overall, the ZXMP10A17E6Q from Diodes Incorporated is a powerful and reliable component that offers a balance of high efficiency, compact packaging, and versatile application potential. Whether for power regulation, load switching, or advanced motor control, this P-Channel MOSFET is an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142
Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess