EN
  • EN
  • DE

QS74FCT521ATP

Part No QS74FCT521ATP
Manufacturer QSI
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1086928-QS74FCT521ATP
Categories OEM Parts(O-R)
Manufacturer QSI
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian QS74FCT521ATP CAD Model

Description

The QS74FCT521ATP is an 8-bit identity comparator manufactured by QSI. It is designed for high-speed comparison of two 8-bit words. The device provides a single output that indicates whether the two input words are identical. It is commonly used in address decoding, data validation, and memory management applications.

Applications:

  • Address Decoding: Used to compare address lines for memory or peripheral selection.
  • Data Validation: Verifies the integrity of data by comparing it against a known value.
  • Memory Management: Assists in managing memory access by comparing addresses.
  • Parity Checking Systems: Can be used to confirm parity bits within a transmission or stored data.
  • General-Purpose Comparison Circuits: Implements equality checks within logic systems.

Features:

  • High-Speed Comparison: Designed for fast comparison of two 8-bit words, minimizing propagation delay.
  • Single Output: Provides a single output pin that indicates whether the two inputs are identical.
  • TTL-Compatible Inputs: Allows for easy interface with TTL logic levels.
  • Low Power Consumption: Operates with minimal power requirements, making it suitable for power-sensitive applications.
  • FCT Technology: Utilizes Fast CMOS Technology for optimal performance.

Benefits:

  • Efficient Address Decoding: Enables quick and efficient selection of memory locations or peripheral devices.
  • Enhanced Data Integrity: Provides a simple and reliable way to validate data.
  • Simplified System Design: Reduces the number of components needed for comparison logic, simplifying the design process.
  • Improved System Performance: Fast comparison speed contributes to improved overall system performance.
  • Cost-Effective Solution: Integrates comparison logic into a single chip, reducing cost and board space.

Technical Specifications:

The QS74FCT521ATP typically operates with a supply voltage of 5V. Propagation delays are minimal, ensuring fast comparison speeds. The operating temperature range is generally from -40°C to +85°C. It is commonly available in a DIP (Dual In-Line Package) or SOIC (Small Outline Integrated Circuit) package.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Intel
Lowest to $18.4668
KOA Speer
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess