EN
  • EN
  • DE

AR6004X-AC3D

Part No AR6004X-AC3D
Manufacturer Qualcomm
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1232+
Reference case QFN
Manufacturer QUALCOMM
Win Source Part Number 717688-AR6004X-AC3D
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AR6004X-AC3D CAD Model

Description

The AR6004X-AC3D is a Qualcomm Atheros single-chip 802.11n Wi-Fi and Bluetooth combo solution. It integrates both Wi-Fi and Bluetooth functionalities into a single chip, offering a compact and cost-effective solution for wireless connectivity in various devices.

Applications

  • Smartphones
  • Tablets
  • Laptops
  • Portable media players
  • Gaming consoles
  • Wireless headsets
  • IoT (Internet of Things) devices

Features

  • Single-chip 802.11n Wi-Fi and Bluetooth combo solution
  • Integrated MAC, baseband, and radio transceiver for both Wi-Fi and Bluetooth
  • Supports 2.4 GHz band for Wi-Fi
  • Bluetooth 4.0 compliant
  • Low power consumption
  • Advanced security features (WPA, WPA2) for Wi-Fi
  • Compact package size

Benefits

  • Provides both Wi-Fi and Bluetooth connectivity in a single chip.
  • Reduces board space and component count.
  • Extends battery life in portable devices.
  • Ensures secure wireless communication.
  • Streamlines product development.
  • Offers a cost-effective wireless connectivity solution.

Additional Details

The AR6004X-AC3D supports data rates up to 150 Mbps in 802.11n mode. It features Bluetooth 4.0 with low energy (LE) support, enabling efficient communication with Bluetooth-enabled devices. The chip also includes integrated security features such as WPA and WPA2 to protect wireless communications from unauthorized access. This combo chip is commonly used in mobile devices and embedded systems requiring both Wi-Fi and Bluetooth connectivity while minimizing power consumption and board space.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC
Lowest to $2.0178
Freescale Semiconductor - NXP
Lowest to $4.3657
National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
Analog Devices Inc.
Need more? Email Us
Samsung
Lowest to $6.5223
Samsung
Need more? Email Us
ON Semiconductor
Need more? Email Us
Cypress Semiconductor Corp
EZ-USB® CX3: MIPI CSI-2 to SuperSpeed USB Bridge Controller | IC EZ-USB BRIDGE 4LANE 121BGA
Lowest to $27.2309
Analog Devices Inc.
Lowest to $1.9566

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.9628 $97.9256
3+ $40.1744 $120.5232
5+ $38.9189 $194.5945
7+ $37.6634 $263.6438
8+ $36.4079 $291.2632
11+ $32.6415 $359.0565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess