EN
  • EN
  • DE

AR9350-DC3B

Part No AR9350-DC3B
Manufacturer Qualcomm
Catalog OEM Parts (A - B)
Description QCA9350D Chipset 2X2 Db Ap-soc Cpu + Mii/rmii/rgmii/pcie/usb + 2X2 Db Wlan, X32 Dram, Nand, Enterprise Version (cu)...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1019744-AR9350-DC3B
Categories OEM Parts(A-B)
Manufacturer Qualcomm
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AR9350-DC3B CAD Model

Description

The AR9350-DC3B is a highly integrated system-on-a-chip (SoC) from Qualcomm Atheros, primarily designed for wireless networking applications. It combines a MIPS 74Kc processor core, a 2.4/5 GHz dual-band concurrent wireless radio, and various peripheral interfaces. This makes it suitable for high-performance routers, access points, and other embedded systems requiring robust Wi-Fi connectivity and processing capabilities.

Applications

  • High-Performance Wireless Routers: Used in routers that require dual-band concurrent Wi-Fi operation.
  • Wireless Access Points: Integrated into enterprise-grade access points for reliable network connectivity.
  • Wireless Repeaters/Extenders: Employed in devices that extend the range of Wi-Fi networks.
  • Mesh Networking Devices: Utilized in mesh networking systems for seamless wireless coverage.
  • Industrial Wireless Applications: Found in industrial control systems and wireless sensor networks.

Features

  • MIPS 74Kc Processor Core: Includes a MIPS 74Kc processor for general-purpose processing.
  • 2.4/5 GHz Dual-Band Concurrent Wireless Radio: Supports simultaneous operation on both 2.4 GHz and 5 GHz bands.
  • 802.11a/b/g/n Wi-Fi Standards: Compatible with a wide range of Wi-Fi standards.
  • Integrated Ethernet Switch: Features a built-in Ethernet switch for wired network connectivity.
  • USB 2.0 Host Port: Provides USB connectivity for external devices.

Benefits

  • High Performance: Delivers fast and reliable wireless connectivity for demanding applications.
  • Dual-Band Operation: Supports simultaneous operation on both 2.4 GHz and 5 GHz bands, reducing interference.
  • Wired Connectivity: Offers Ethernet connectivity for devices requiring wired network access.
  • Flexible Architecture: Supports a wide range of software and firmware configurations.
  • Enhanced Security: Incorporates advanced security features to protect network traffic.

Technical Specifications

The AR9350-DC3B integrates a MIPS 74Kc processor core, a 2.4/5 GHz 802.11a/b/g/n wireless radio, a 5-port Ethernet switch, and a USB 2.0 host port. It supports various security protocols, including WEP, WPA, and WPA2. The specific clock speed of the processor and the amount of integrated memory may vary. The device is typically packaged in a BGA (Ball Grid Array) package for surface mount assembly and designed for optimal thermal performance.

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Sony
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.9628 $97.9256
3+ $40.1744 $120.5232
5+ $38.9189 $194.5945
7+ $37.6634 $263.6438
8+ $36.4079 $291.2632
11+ $32.6415 $359.0565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,259 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess