EN
  • EN
  • DE

B39181B3501H810

Part No B39181B3501H810
Manufacturer Qualcomm
Catalog SAW Filters
Description FILTER SAW 183.6MHZ 12SMD / 183.6MHz Frequency Cell Phone RF SAW Filter (Surface Acoustic Wave) 8.1dB Bandwidth 12-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - SAW Filters
Mfr Qualcomm
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Obsolete
Frequency - Center 183.6MHz
Insertion Loss 8.1dB
Applications Cell Phone
Mounting Type Surface Mount
Package / Case 12-SMD, No Lead
Height (Max) 0.053" (1.35mm)
Size / Dimension 0.276" L x 0.197" W (7.00mm x 5.00mm)
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.60.0080
Win Source Part Number 863034-B39181B3501H810
Ultra Librarian 3D Model Ultra Librarian B39181B3501H810 CAD Model

Description

The 863034-B39181B3501H810 is a SAW filter, part of the Filters - SAW Filters category.

  • Category: Filters - SAW Filters
  • Manufacturer: Qualcomm
  • Mounting Type: Surface Mount
  • Packaging: Tape & Reel (TR)Cut Tape (CT)
  • Standard Package: 3,000 Pieces
  • Size / Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
  • Height - Max: 0.053" (1.35mm)
  • Application: Cell Phone
  • Product Status: Obsolete

You May Also Be Interested in

TST - Tamsan
SAW FILTER, SM3838-6PAD, 525.000
Lowest to $1.7463
Tai-Saw Technology TST
125MHz 13.5dB SMD-12P,13.3x6.5mm SAW Filters RoHS
Lowest to $15.9402
Crystek Corporation
FILTER SAW 881.5MHZ INLINE
Need more? Email Us
Qualcomm
RF360 SAW FILTER
Lowest to $0.4090
Qualcomm
FILTER SAW RFFE 1109 SMD / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Lowest to $0.2391
Crystek Corporation
FILTER SAW 915MHZ INLINE
Need more? Email Us
Qualcomm
FILTER SAW 3030 / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Lowest to $0.8166
Murata Electronics North America
1.56GHz 1.1dB 50Ω SMD-5P,1.1x0.9mm SAW Filters RoHS
Lowest to $0.2620
Tai-Saw Technology TST
447.5MHz 2.5dB 50Ω SMD,3.8x3.8mm SAW Filters RoHS
Lowest to $1.3098

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess