EN
  • EN
  • DE

B39431R962H110

Part No B39431R962H110
Manufacturer Qualcomm
Catalog Resonators
Description SAW RES 433.9500MHZ SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer Qualcomm (RF360 - A Qualcomm & TDK Joint Venture)
Series B39431
Type SAW
Frequency 433.95MHz
Impedance 50 Ohm
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 6-SMD
Dimension 0.118" L x 0.118" W (3.00mm x 3.00mm)
Height 0.039" (1.00mm)
Win Source Part Number 769498-B39431R962H110
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian B39431R962H110 CAD Model

Description

The Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) B39431R962H110 is a SAW type product that operates at a frequency of 433.95MHz.

  • Supply and Demand Status: Limited
  • Package: 6-SMD
  • Mounting: SMD
  • Impedance: 50 Ohm
  • Operating Temperature Range: -40°C to 125°C
  • Manufacturer Package: 0.118" L x 0.118" W (3.00mm x 3.00mm)

You May Also Be Interested in

ECS Inc.
CERAMIC RES 16.0000MHZ SMD
Need more? Email Us
Murata Electronics North America
CER RESONATOR
Need more? Email Us
Murata Electronics North America
CER RESONATOR SMD / Resonator Surface Mount
Need more? Email Us
Abracon LLC
CERAMIC RES 16.0000MHZ SMD
Need more? Email Us
Murata Electronics North America
CERAMIC RES 7.2000MHZ 15PF SMD
Need more? Email Us
Murata Electronics North America
CERAMIC RES 20.0000MHZ 15PF T/H
Need more? Email Us
RF Monolithics, Inc
RESONATOR,SM,433.420 MHZ
Lowest to $1.1459
RF Monolithics, Inc
RESONATOR,SM,433.920 MHZ / 433.92 MHz SAW Resonator 32ppb -40°C ~ 85°C Surface Mount
Lowest to $1.3629
Murata Electronics North America
CERAMIC RES 7.2000MHZ 15PF T/H
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess