EN
  • EN
  • DE

CSR1021A05-IQQS-R

Part No CSR1021A05-IQQS-R
Manufacturer Qualcomm
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1017427-CSR1021A05-IQQS-R
Categories OEM Parts(C-E)
Manufacturer Qualcomm
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CSR1021A05-IQQS-R CAD Model

Description

The CSR1021A05-IQQS-R is a Bluetooth low energy (BLE) system-on-chip (SoC) from Qualcomm (formerly CSR - Cambridge Silicon Radio). This SoC is designed for a wide range of low-power applications, enabling wireless connectivity for devices such as wearables, beacons, and health and fitness trackers.

Applications:

  • Wearable Devices (Smartwatches, Fitness Trackers)
  • Beacons
  • Health and Fitness Sensors
  • Remote Controls
  • Internet of Things (IoT) Devices

Features:

  • Bluetooth Low Energy (BLE) 4.1/4.2 Compliance: Supports low-power wireless communication.
  • Integrated Microcontroller: Includes an ARM Cortex-M0 microcontroller for application processing.
  • Low Power Consumption: Optimized for battery-powered devices, extending battery life.
  • Small Package Size: Compact footprint for space-constrained applications.
  • Integrated Memory: Contains internal RAM and Flash memory for code and data storage.
  • Peripherals: Includes various peripherals such as UART, SPI, I2C, and ADC for interfacing with external sensors and devices.

Benefits:

  • Extended Battery Life: Minimizes power consumption, allowing for longer device operation.
  • Wireless Connectivity: Enables seamless communication with other Bluetooth-enabled devices.
  • Simplified System Design: Integrated features reduce the need for external components.
  • Reduced BOM Cost: Integrated microcontroller and memory minimize the bill of materials.
  • Faster Time to Market: Comprehensive development tools and software libraries accelerate product development.

Additional Details:

The CSR1021A05-IQQS-R is built around an ARM Cortex-M0 microcontroller, providing a flexible and efficient platform for application development. The integrated Bluetooth Low Energy (BLE) radio supports the latest BLE standards, enabling low-power wireless communication. The SoC also includes a variety of peripherals, such as UART, SPI, I2C, and ADC, allowing it to interface with a wide range of external sensors and devices. The small package size and low power consumption make it ideal for use in wearable devices and other battery-powered applications. Qualcomm provides a comprehensive set of development tools and software libraries, enabling developers to quickly and easily create Bluetooth Low Energy applications.

You May Also Be Interested in

TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Lowest to $0.0393
TDK Corporation
Lowest to $0.0104
Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess