EN
  • EN
  • DE

MDM9635M

Part No MDM9635M
Manufacturer Qualcomm
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer QUALCOMM
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830656-MDM9635M
Ultra Librarian 3D Model Ultra Librarian MDM9635M CAD Model

Description

The Qualcomm MDM9635M is a multimode modem designed for LTE Cat 6 devices. This modem is part of Qualcomm's chipset solutions aimed at providing connectivity for a range of applications, from mobile devices to embedded systems.

Applications

  • Mobile Hotspots
  • USB Modems
  • Tablets
  • Industrial IoT Devices
  • Automotive Telematics

Features

  • LTE Category 6 Support: Enables download speeds of up to 300 Mbps and upload speeds up to 50 Mbps.
  • Multimode Support: Supports various cellular technologies including LTE-FDD, LTE-TDD, WCDMA, TD-SCDMA, EV-DO, and GSM/EDGE.
  • Carrier Aggregation: Supports carrier aggregation, combining multiple carriers to increase data throughput.
  • VoLTE (Voice over LTE): Supports high-quality voice calls over LTE networks.
  • GPS/GNSS Support: Integrated GPS and GNSS for location services.
  • Advanced Power Management: Optimized power consumption for extended battery life.
  • Secure Boot: Enhances device security by ensuring that only authorized software can be loaded.

Benefits

  • High-Speed Connectivity: Provides fast and reliable internet access, improving user experience.
  • Global Compatibility: Works on a wide range of cellular networks worldwide, ensuring seamless connectivity while traveling.
  • Improved Voice Quality: Offers clear and crisp voice calls with VoLTE support.
  • Enhanced Location Services: Accurate and reliable location tracking for navigation and other location-based applications.
  • Extended Battery Life: Optimized power consumption allows for longer usage between charges.
  • Robust Security: Secure boot and other security features protect against unauthorized access and malware.

Additional Details

The MDM9635M modem supports multiple RF bands, allowing for operation on different frequencies around the world. It integrates with various application processors and operating systems, making it a versatile solution for different device designs. Its small form factor and low power consumption make it suitable for portable devices and embedded applications.

This modem is commonly found in devices requiring reliable, high-speed connectivity, such as mobile hotspots, tablets, and industrial IoT devices. It is designed to meet the demands of bandwidth-intensive applications and provide a seamless user experience.

You May Also Be Interested in

Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess