EN
  • EN
  • DE

PM-8004-0-63BWLNSP

Part No PM-8004-0-63BWLNSP
Manufacturer Qualcomm
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer QUALCOMM
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833975-PM-8004-0-63BWLNSP
Ultra Librarian 3D Model Ultra Librarian PM-8004-0-63BWLNSP CAD Model

Description

The Qualcomm PM-8004-0-63BWLNSP is a power management integrated circuit (PMIC) designed to provide efficient power distribution and regulation in mobile devices and other portable electronic systems. This PMIC is part of Qualcomm's broader suite of power management solutions, known for their integration and performance in demanding applications.

Applications

  • Smartphones
  • Tablets
  • Mobile Hotspots
  • Portable Media Players
  • Other battery-powered devices requiring efficient power management

Features

  • Integrated power regulation circuits for various system components.
  • Multiple LDO (Low Dropout) regulators and DC-DC converters.
  • Dynamic Voltage Scaling (DVS) support for optimizing power consumption based on workload.
  • Battery charging and management capabilities.
  • I2C or SPI interface for control and monitoring.
  • Compact package size for space-constrained applications.
  • Protection features against over-voltage, over-current, and over-temperature.

Benefits

  • Increased Battery Life: Efficient power conversion minimizes energy waste, extending the operational time of battery-powered devices.
  • Reduced System Size: Integration of multiple power management functions into a single chip reduces the number of discrete components required, leading to smaller and more compact designs.
  • Improved Thermal Management: Optimized power distribution and regulation reduces heat generation, enhancing system reliability and performance.
  • Enhanced System Performance: Dynamic voltage scaling allows the system to adjust voltage levels based on workload, optimizing performance while minimizing power consumption.
  • Simplified System Design: The integrated nature of the PMIC simplifies power management design, reducing design complexity and time-to-market.

Additional Details

The PM-8004-0-63BWLNSP is typically controlled via an I2C or SPI interface, allowing the host processor to configure power settings and monitor system parameters. It supports a wide range of input voltages and provides multiple output voltage rails to power various system components, such as the processor, memory, display, and peripherals. The specific specifications, such as the number of LDOs and DC-DC converters, voltage ranges, and current limits, are detailed in the product datasheet.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess