EN
  • EN
  • DE

QCA9565-CR4A

Part No QCA9565-CR4A
Manufacturer Qualcomm
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer QUALCOMM
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834567-QCA9565-CR4A
Ultra Librarian 3D Model Ultra Librarian QCA9565-CR4A CAD Model

Description

The Qualcomm Atheros QCA9565-CR4A is a highly integrated IEEE 802.11n 2x2 MIMO Wi-Fi single-chip System-on-Chip (SoC) solution optimized for wireless routers and access points, particularly those requiring simultaneous operation of 2.4 GHz and 5 GHz bands. This chip provides a comprehensive solution for creating robust and high-performance wireless networks.

Applications

  • Dual-band concurrent wireless routers for home and small office use.
  • Wireless access points (APs) to extend network coverage with 2.4 GHz and 5 GHz support.
  • Wireless repeaters/range extenders to improve Wi-Fi signal strength and coverage.
  • Media gateways and set-top boxes requiring robust wireless connectivity.
  • Industrial and embedded systems needing reliable wireless networking.

Features

  • 802.11n 2x2 MIMO: Supports multiple-input and multiple-output (MIMO) technology for improved range and performance.
  • Dual-Band Concurrent Operation: Enables simultaneous operation in the 2.4 GHz and 5 GHz bands, reducing interference and improving throughput.
  • Integrated CPU: Includes an integrated processor for handling networking tasks and application-level functionalities.
  • Low Power Consumption: Optimized for energy efficiency, reducing power consumption and extending battery life in applicable devices.
  • Advanced Security Features: Supports WPA2, WPA, and other security protocols for secure wireless communication.

Benefits

  • Enhanced Wireless Performance: MIMO technology and dual-band support deliver faster and more reliable wireless connections.
  • Improved Network Coverage: Extends the range of wireless networks, ensuring connectivity in larger areas.
  • Reduced Interference: Concurrent dual-band operation minimizes interference from other wireless devices.
  • Increased Network Capacity: Supports a higher number of connected devices without compromising performance.
  • Cost-Effective Solution: Integrates multiple functionalities into a single chip, reducing overall system cost.

The QCA9565-CR4A incorporates advanced features such as beamforming, which focuses the wireless signal towards connected devices for improved performance. It also supports Quality of Service (QoS) for prioritizing network traffic, ensuring a smooth experience for latency-sensitive applications like online gaming and video streaming. The integration of security features like WPA2 and WPS provides robust protection against unauthorized access, making it a reliable and secure solution for wireless networking.

You May Also Be Interested in

Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.5165 $66.6155
15+ $7.8085 $117.1275
23+ $7.5645 $173.9835
32+ $7.3204 $234.2528
41+ $7.0765 $290.1365
55+ $6.3444 $348.9420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess