EN
  • EN
  • DE

SMB1360

Part No SMB1360
Manufacturer Qualcomm
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer QUALCOMM
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838127-SMB1360
Ultra Librarian 3D Model Ultra Librarian SMB1360 CAD Model

Description

The SMB1360 is a highly integrated battery charger and power management IC (PMIC) manufactured by Qualcomm. It is designed to efficiently manage power distribution and battery charging in a variety of portable electronic devices.

Applications

  • Smartphones
  • Tablets
  • Portable Media Players
  • Wearable Devices
  • Other Battery-Powered Electronics

Features

  • Battery Charging: Supports various battery charging profiles, including USB charging and fast charging protocols.
  • Power Path Management: Intelligently manages the flow of power from the input source to the battery and system load.
  • Buck-Boost Converter: Provides efficient voltage regulation for a wide range of input and output voltages.
  • LDO Regulators: Includes low-dropout (LDO) regulators for powering sensitive analog circuits.
  • Over-Voltage Protection (OVP): Protects the device from damage due to excessive input voltage.
  • Over-Current Protection (OCP): Limits the current flow to prevent damage from short circuits or overloads.
  • Thermal Shutdown Protection (OTP): Shuts down the device if the temperature exceeds a safe operating limit.

Benefits

  • Fast Charging: Enables rapid battery charging, reducing downtime.
  • Efficient Power Conversion: Maximizes battery life by minimizing power losses during charging and discharging.
  • System Protection: Protects the device from damage due to electrical faults and overheating.
  • Simplified Design: Reduces the number of external components required, simplifying board layout and reducing overall system cost.
  • Wide Input Voltage Range: Supports a wide range of input voltage sources, making it suitable for various applications.

Technical Specifications

While detailed technical specifications are specific to the SMB1360 datasheet, typical parameters for Qualcomm PMICs of this type include:

  • Input Voltage Range: 3V to 6V (example range)
  • Charging Current: Up to 3A (example)
  • Switching Frequency: Typically in the MHz range
  • Operating Temperature Range: -30°C to +85°C (example)
  • Package Type: QFN or similar compact package

For precise electrical characteristics, application circuits, and package dimensions, refer to the official Qualcomm datasheet for the SMB1360.

You May Also Be Interested in

Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6964 $59.3208
53+ $2.2124 $117.2572
81+ $2.1434 $173.6154
112+ $2.0741 $232.2992
145+ $2.0051 $290.7395
193+ $1.7976 $346.9368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,493 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess