EN
  • EN
  • DE

WCD-9310-0-71WLNSP-SR

Part No WCD-9310-0-71WLNSP-SR
Manufacturer Qualcomm
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer QUALCOMM
Win Source Part Number 402168-WCD-9310-0-71WLNSP-SR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WCD-9310-0-71WLNSP-SR CAD Model

Description

The Qualcomm WCD9310-0-71WLNSP-SR is a high-performance audio codec designed for mobile devices, offering superior audio playback and recording capabilities. Engineered to enhance the user experience, it incorporates advanced audio processing technologies to deliver high-fidelity sound and minimize noise. This codec is designed to support a wide range of audio formats and features, making it suitable for various multimedia applications.

Applications

  • Premium Smartphones: Delivers high-quality audio for music, video, and voice communication.
  • Advanced Tablets: Enhances multimedia experiences with immersive audio playback.
  • High-End Portable Audio Players: Provides exceptional audio fidelity for audiophile-grade devices.
  • Virtual Reality (VR) Headsets: Powers immersive audio experiences in VR applications.
  • Augmented Reality (AR) Devices: Supports high-quality audio in AR applications.

Features

  • High-Resolution Audio Playback: Supports high-resolution audio formats for superior sound quality.
  • Advanced Noise Cancellation: Implements noise reduction algorithms to minimize background noise during calls and recordings.
  • Integrated Audio Amplifiers: Features built-in amplifiers for driving headphones and speakers.
  • Low Power Consumption: Designed to minimize power usage for extended battery life in mobile devices.
  • Multi-Channel Audio Support: Supports multi-channel audio output for immersive sound experiences.
  • Voice Enhancement Technologies: Includes technologies to improve voice clarity during calls.

Benefits

  • Exceptional Audio Fidelity: Delivers high-resolution audio playback for an enhanced listening experience.
  • Reduced Background Noise: Noise cancellation algorithms minimize distractions during calls and audio recordings.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable devices.
  • Immersive Sound: Multi-channel audio support creates immersive surround sound experiences.
  • Clear Voice Communication: Voice enhancement technologies improve voice clarity during calls.
  • Seamless Integration: Designed for easy integration into mobile devices and audio systems.

Additional Details

The WCD9310-0-71WLNSP-SR from Qualcomm integrates various audio processing components, including digital-to-analog converters (DACs), analog-to-digital converters (ADCs), and audio amplifiers. It supports multiple audio formats, including PCM, MP3, AAC, and lossless formats like FLAC. The integrated noise cancellation features utilize advanced algorithms to reduce ambient noise during voice calls and audio recordings. The 71WLNSP package refers to a specific package type and footprint, indicating a compact design suitable for mobile devices.

In modern smartphones and audio devices, the WCD9310-0-71WLNSP-SR audio codec enhances audio quality, reduces noise, and extends battery life. Its advanced features and robust design make it an excellent choice for demanding audio applications.

You May Also Be Interested in

Protek Devices
Need more? Email Us
Atmel
Lowest to $32.5000
Toshiba Semiconductor and Storage
Lowest to $0.3269
ON Semiconductor
Lowest to $3.3622
Atmel
Need more? Email Us
Atmel
Lowest to $1.6320
Qualcomm
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess