EN
  • EN
  • DE

WCN1312-0-100LGA-TR-03

Part No WCN1312-0-100LGA-TR-03
Manufacturer Qualcomm
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer QUALCOMM
Win Source Part Number 402204-WCN1312-0-100LGA-TR-03
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WCN1312-0-100LGA-TR-03 CAD Model

Description

The Qualcomm WCN1312-0-100LGA-TR-03 is a connectivity solution primarily designed for mobile and embedded devices. It integrates Wi-Fi and Bluetooth functionalities, enabling seamless wireless communication. This integrated approach reduces the need for separate chips, leading to more compact and energy-efficient device designs. The 100LGA refers to the package type, and TR-03 likely indicates a specific tape and reel packaging variant for automated assembly.

Applications

  • Smartphones and tablets: Provides Wi-Fi and Bluetooth connectivity for internet access, file sharing, and peripheral device connections.
  • Wearable devices: Enables wireless communication in smartwatches, fitness trackers, and other wearable devices.
  • IoT (Internet of Things) devices: Facilitates wireless connectivity for various IoT applications, such as smart home devices and industrial sensors.
  • Automotive Infotainment Systems: Supports wireless communication features within vehicle entertainment and navigation systems.

Features

  • Integrated Wi-Fi and Bluetooth: Combines Wi-Fi and Bluetooth functionalities into a single chip.
  • Low power consumption: Designed for power-sensitive applications, minimizing battery drain.
  • Compact size (100LGA Package): Small form factor allows for integration into space-constrained devices.
  • Support for multiple Wi-Fi standards: Compatible with various Wi-Fi protocols, ensuring broad compatibility.
  • Advanced Bluetooth features: Supports advanced Bluetooth functionalities, such as Bluetooth Low Energy (BLE).

Benefits

  • Reduced Bill of Materials (BOM): Integration of Wi-Fi and Bluetooth reduces the number of components required, lowering overall system cost.
  • Improved power efficiency: Low power consumption extends battery life in mobile and portable devices.
  • Smaller device size: Compact size enables more streamlined and aesthetically pleasing device designs.
  • Enhanced connectivity: Provides reliable and high-performance wireless connectivity.
  • Faster time-to-market: Integrated solution simplifies development and reduces time-to-market.

Additional Details

The Qualcomm WCN1312-0-100LGA-TR-03 typically supports Wi-Fi standards such as 802.11 a/b/g/n/ac and Bluetooth versions including Bluetooth 5.x. It utilizes a 100LGA (Land Grid Array) package for surface mount assembly and the TR-03 designation indicates it is supplied on Tape and Reel packaging. It is designed to interface with host processors using standard interfaces like SDIO or USB. The specific power consumption and performance characteristics may vary depending on the device configuration and operating conditions. The chip typically requires external components such as antennas and power management circuitry for complete system integration.

You May Also Be Interested in

Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Protek Devices
Need more? Email Us
Qualcomm
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3844 $65.6908
15+ $7.7004 $115.5060
24+ $7.4601 $179.0424
32+ $7.2188 $231.0016
42+ $6.9785 $293.0970
56+ $6.2566 $350.3696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess