EN
  • EN
  • DE

WTR-1605L-0-142WLNSP-TR-01-1

Part No WTR-1605L-0-142WLNSP-TR-01-1
Manufacturer Qualcomm
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer QUALCOMM
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842537-WTR-1605L-0-142WLNSP-TR-01-1
Ultra Librarian 3D Model Ultra Librarian WTR-1605L-0-142WLNSP-TR-01-1 CAD Model

Description

The WTR-1605L-0-142WLNSP-TR-01-1, manufactured by Qualcomm, is a Radio Frequency (RF) transceiver integrated circuit (IC) designed for use in wireless communication devices. It is a highly integrated component that handles the transmission and reception of radio signals, crucial for modern cellular and connectivity applications. This transceiver is designed to support multiple frequency bands and modulation schemes, enabling devices to connect to various cellular networks worldwide.

Applications:

  • Smartphones: Used in mobile phones to enable cellular communication (2G, 3G, 4G LTE).
  • Tablets: Integrated into tablets for cellular data connectivity.
  • Mobile Hotspots: Used in portable Wi-Fi hotspots to provide internet access.
  • IoT Devices: Employed in various Internet of Things (IoT) devices requiring cellular communication, such as asset trackers and smart sensors.
  • Automotive Telematics: Utilized in connected car systems for communication and data transfer.

Features:

  • Multi-Band Support: Operates across multiple frequency bands, ensuring global compatibility.
  • Integrated Transceiver: Combines both transmitter and receiver functionalities in a single chip.
  • Low Power Consumption: Designed for efficient power usage to extend battery life in mobile devices.
  • Advanced Modulation Schemes: Supports various modulation techniques for efficient data transmission.
  • Compact Design: Small form factor allows for integration into compact devices.

Benefits:

  • Global Connectivity: Enables devices to connect to cellular networks worldwide.
  • Extended Battery Life: Low power consumption optimizes battery performance in mobile devices.
  • Reduced Component Count: Integration simplifies device design and reduces the number of external components.
  • Improved Performance: Advanced modulation schemes ensure efficient and reliable data transmission.
  • Smaller Device Size: Compact design allows for smaller and more portable devices.

This RF transceiver typically incorporates advanced features such as adaptive bandwidth allocation, dynamic power control, and interference mitigation techniques to optimize performance in diverse operating environments. It is often paired with a baseband processor and power management IC to form a complete cellular communication solution. The specific specifications, such as supported frequency bands, output power, and sensitivity, can vary depending on the specific model and application requirements. It is a critical component for enabling reliable and high-speed wireless communication in a wide range of modern devices.

You May Also Be Interested in

American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9131 $58.6965
36+ $3.2109 $115.5924
56+ $3.1104 $174.1824
77+ $3.0099 $231.7623
100+ $2.9106 $291.0600
133+ $2.6091 $347.0103
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,010 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess