EN
  • EN
  • DE
  • IT

EC200UCNLB-N05-SNNSA

Part No EC200UCNLB-N05-SNNSA
Manufacturer Quectel
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1217844-EC200UCNLB-N05-SNNSA
Categories Custom Parts
Manufacturer Quectel
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EC200UCNLB-N05-SNNSA CAD Model

Description

The EC200UCNLB-N05-SNNSA is a Quectel EC200U series module. It is a cost-effective LTE Cat 1 wireless communication module optimized for IoT and M2M applications. This module provides reliable cellular connectivity for data transmission and communication in various applications.

Applications

  • Asset tracking
  • Smart metering
  • Point-of-sale (POS) terminals
  • Telematics
  • Remote monitoring
  • Industrial automation
  • Smart city applications

Features

  • LTE Cat 1 Connectivity: Supports LTE Cat 1 for efficient data transmission.
  • Ultra-compact Size: Small form factor for easy integration into space-constrained devices.
  • Low Power Consumption: Optimized for low-power applications, extending battery life.
  • GNSS Support: Integrated GNSS receiver for location tracking.
  • Voice over LTE (VoLTE): Supports VoLTE for high-quality voice calls.
  • Multiple Interfaces: Includes UART, USB, and other interfaces for flexible connectivity.
  • Firmware Update over the Air (FOTA): Allows remote firmware updates for easy maintenance.
  • QuecOpen® Solution: Supports Quectel’s Open CPU platform for custom application development.

Benefits

  • Cost-Effective: Provides a budget-friendly solution for LTE connectivity.
  • Reliable Performance: Ensures stable and dependable wireless communication.
  • Easy Integration: Simplifies the integration process with its compact size and multiple interfaces.
  • Extended Battery Life: Low power consumption maximizes battery life for remote devices.
  • Global Coverage: Supports multiple frequency bands for global deployment.
  • Remote Management: FOTA allows remote firmware updates for easy maintenance and management.

Additional Details

The EC200UCNLB-N05-SNNSA module is designed to operate in a wide range of environmental conditions, making it suitable for both indoor and outdoor applications. Its robust design ensures reliable performance even in harsh environments. The module is certified by major regulatory bodies, ensuring compliance with industry standards. It provides a comprehensive set of features and capabilities for IoT and M2M applications, making it an ideal choice for developers looking for a cost-effective and reliable LTE Cat 1 solution.

You May Also Be Interested in

pSemi
BOARD EVAL FOR PE42452 / PE42452 series Switch, SP5T Evaluation Board
Need more? Email Us
Honeywell
Need more? Email Us
Elpida Memory
Need more? Email Us
ATI
French Electronic Distributor since 1988
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
Need more? Email Us
Bi technologies
10 Ohm 1% 24PIN Isol Qsop
Need more? Email Us
MISCO
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Hitachi, Ltd
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess