EN
  • EN
  • DE
  • IT

EG91EXGA-128-SGNS

Part No EG91EXGA-128-SGNS
Manufacturer Quectel
Catalog RF Transceiver Modules
Description RF TXRX MOD CELLULAR SMD  /  Cellular EDGE, GPRS, LTE, UMTS, WCDMA Transceiver Module Antenna Not Included Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver Modules and Modems
Mfr Quectel
Package Tape & Reel
RF Family/Standard Cellular
Protocol EDGE, GPRS, LTE, UMTS, WCDMA
Data Rate 42Mbps
Serial Interfaces I²C, PCM, SPI, UART, USB
Antenna Type Antenna Not Included
Voltage - Supply 3.3V ~ 4.3V
Current - Receiving 29mA
Current - Transmitting 29mA
Mounting SMD (SMT)
Temperature Range - Operating -35°C ~ 75°C
Package / Case Module
Base Product Number EG91
MSL Level 3 (168 Hours)
ECCN 5A992C SC
HTSUS 8517.62.0090
Other Names 2958-EG91EXGA-128-SGNSDKR,2958-EG91EXGA-128-SGNSTR,2958-EG91EXGA-128-SGNSCT
Standard Package 250
Win Source Part Number 1153600-EG91EXGA-128-SGNS
Ultra Librarian 3D Model Ultra Librarian EG91EXGA-128-SGNS CAD Model

Description

The Quectel EG91EXGA-128-SGNS is an RF transceiver module and modem designed for cellular applications.

  • Manufacturer: Quectel
  • Protocols: EDGE, GPRS, LTE, UMTS, and WCDMA
  • Data Rate: Up to 42Mbps
  • Interfaces: I²C, PCM, SPI, UART, and USB
  • Voltage Supply Range: 3.3V to 4.3V
  • Receiving Current: 29mA
  • Transmitting Current: 29mA
  • Mounting Type: SMT
  • Operating Temperature Range: -35°C to 75°C
  • Ideal Use: Cellular applications that require high-speed data transfer

You May Also Be Interested in

Silicon Labs
RF TXRX MODULE BT CHIP SMD
Lowest to $20.2339
Telit
RF TXRX MODULE AT&T/VZW
Need more? Email Us
Quectel
RF TXRX MOD SMD
Lowest to $41.8274
U-blox
RF TXRX MODULE BT TRACE ANT SMD
Lowest to $12.8342
Quectel
RF TXRX MOD CARD EDGE
Need more? Email Us
Fanstel Corp.
RF TXRX MODULE BT PCB TRACE SMD
Lowest to $26.4642
Laird Connectivity Inc.
RF TXRX MODULE BT CHIP SMD
Need more? Email Us
Microchip Technology
RF TXRX MODULE WIFI SMD
Need more? Email Us
Mini-Circuits
BIAS TEE / SMA / ROHS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $107.2181 $107.2181
2+ $103.7594 $207.5188
3+ $100.3008 $300.9024
4+ $89.9249 $359.6996
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess