EN
  • EN
  • DE

QL12X16B-0CG84M/883C

Part No QL12X16B-0CG84M/883C
Manufacturer QuickLogic
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1032462-QL12X16B-0CG84M/883C
Categories OEM Parts(O-R)
Manufacturer QuickLogic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian QL12X16B-0CG84M/883C CAD Model

Description

The QL12X16B-0CG84M/883C is a military-grade Field Programmable Gate Array (FPGA) manufactured by QuickLogic. This FPGA is designed for high-reliability applications requiring robust performance in harsh environments. The /883C designation indicates compliance with military standards for quality and reliability.

Applications

  • Aerospace: Used in avionics systems and satellite control systems.
  • Defense: Employed in military communication devices, radar systems, and missile guidance systems.
  • High-Reliability Computing: Integrated into critical infrastructure systems requiring fail-safe operation.
  • Industrial Control: Utilized in industrial automation systems operating in extreme conditions.
  • Medical Equipment: Applied in medical devices demanding high accuracy and reliability.

Features

  • High Performance: Provides high-speed processing capabilities for complex algorithms.
  • Programmable Logic: Offers flexible logic configuration to adapt to changing application requirements.
  • Military Grade: Complies with stringent military standards for reliability and performance.
  • Wide Temperature Range: Operates over an extended temperature range, ensuring stable performance in harsh conditions.
  • Radiation Hardened: Designed to withstand radiation exposure, suitable for space applications.

Benefits

  • Enhanced Reliability: Ensures dependable operation in challenging environments, minimizing downtime.
  • Flexible Design: Allows for customized logic implementations, optimizing system performance.
  • Extended Lifespan: Provides a long operational life, reducing replacement costs.
  • Improved Performance: Delivers high-speed processing, enhancing overall system performance.
  • Reduced Risk: Meets stringent quality standards, minimizing the risk of failure in critical applications.

Additional Details

The QL12X16B-0CG84M/883C FPGA features a matrix of configurable logic blocks interconnected by programmable routing channels. It is typically programmed using specialized FPGA design software. The device's packaging is designed to withstand extreme temperatures and mechanical stress. Full technical specifications and programming details can be found in the product datasheet and QuickLogic's design documentation.

You May Also Be Interested in

Essentra Components
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Harris Corporation
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Yageo
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess