EN
  • EN
  • DE

QL12X16B-OPL68C

Part No QL12X16B-OPL68C
Manufacturer QuickLogic
Catalog Custom Parts (N - R)
Description Quicklog PLCC68
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1173606-QL12X16B-OPL68C
Categories Custom Parts
Manufacturer QuickLogic
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian QL12X16B-OPL68C CAD Model

Description

The QL12x16B-OPL68C is a member of QuickLogic's QuickLaser family of programmable logic devices (PLDs). These devices are known for their high speed and efficient use of silicon, making them suitable for a range of applications where fast prototyping and design flexibility are crucial.

Applications:

  • Prototyping: Used for verifying designs and implementing custom logic functions quickly.
  • Glue Logic Replacement: Replaces discrete logic components to reduce board space and improve system reliability.
  • Interface Controllers: Implementing custom interface logic for communication between different system components.
  • State Machines: Designed for complex sequential logic applications, offering state transition capabilities.
  • Custom Logic Functions: Implementing specialized algorithms and functions tailored to specific application requirements.

Features:

  • High Speed: Offers fast propagation delays for high-performance applications.
  • Programmable Logic: Allows for in-system programmability and reconfiguration, providing design flexibility.
  • Compact Package: OPL68C package provides a small footprint for space-constrained applications.
  • Low Power Consumption: Designed for efficient power usage, suitable for battery-powered devices.
  • User-Configurable I/O: Provides flexible input/output options to interface with various system components.

Benefits:

  • Faster Time-to-Market: Reduces development time by enabling rapid prototyping and design iteration.
  • Reduced Board Space: Integrates multiple logic functions into a single device, minimizing board size.
  • Improved System Reliability: Replaces discrete components, leading to fewer potential points of failure.
  • Design Flexibility: Allows for in-system modifications and updates, adapting to changing requirements.
  • Lower Power Consumption: Extends battery life and reduces overall system power requirements.

Additional Details:

The QL12x16B-OPL68C is typically configured using QuickLogic's development tools, which provide a graphical user interface for design entry, simulation, and programming. The device supports a variety of logic functions, including AND, OR, XOR, and NOT gates, as well as flip-flops and registers. It is also suitable for implementing finite state machines and other complex sequential logic circuits. The OPL68C package is a 68-pin PLCC (Plastic Leaded Chip Carrier) that is easy to solder and provides good thermal performance.

You May Also Be Interested in

TDK Corporation
THERMISTOR NTC 10KOHM 3380K 0603 / NTC Thermistor 10k 0603 (1608 Metric)
Lowest to $0.1764
Freescale Semiconductor - NXP
Need more? Email Us
IBM
Need more? Email Us
Intel
Need more? Email Us
STMicroelectronics
Lowest to $39.1695
Texas Instruments
3-A, 120-V half bridge gate driver with 5-V UVLO, interlock and enable 8-SOIC -40 to 125
Need more? Email Us
JST Sales America Inc.
CONN HOUSING PHD 8POS 2MM DUAL / 8 Rectangular Connectors - Housings Receptacle Natural 0.079" (2.00mm)
Lowest to $0.1392
National Semiconductor (TI)
Need more? Email Us
Calogic, LLC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess