EN
  • EN
  • DE
  • IT

QL2009-XPF144C

Part No QL2009-XPF144C
Manufacturer QuickLogic
Catalog OEM Parts (O - R)
Description Quicklogic TQFP144
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1086758-QL2009-XPF144C
Categories OEM Parts(O-R)
Manufacturer QuickLogic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian QL2009-XPF144C CAD Model

Description

The QL2009-XPF144C is another variant of the QuickLogic pASIC 2 family, specifically the QL2009 series. This device features a different package compared to the QL2009-OPQ208C. The 'XPF144C' indicates that it comes in a 144-pin PQFP package but potentially with different pinout or manufacturing variations. This package is a smaller footprint than the 208-pin version and may be preferred in applications where board space is limited. It offers a balance between logic resources and package size.

Applications:

  • Industrial Control Systems: Used in industrial automation and control applications.
  • Data Acquisition Systems: Implements data acquisition and signal processing functions.
  • Networking Equipment: Used in networking devices such as routers and switches.
  • Medical Devices: Used in portable medical devices and diagnostic equipment.
  • Consumer Electronics: Integrated into various consumer electronics products.

Features:

  • Balanced Logic Capacity: Offers a good balance between logic resources and I/O pins.
  • Compact Package: Comes in a 144-pin PQFP package, suitable for space-constrained applications.
  • Programmable Interconnect: Features a programmable interconnect matrix for flexible signal routing.
  • Low-Voltage Operation: Supports low-voltage operation for reduced power consumption.
  • In-System Reconfigurability: Allows for in-system reconfiguration and design updates.

Benefits:

  • Space-Efficient Design: Enables space-efficient designs due to its smaller package size.
  • Versatile Functionality: Supports a wide range of digital logic functions.
  • Reduced Power Consumption: Reduces power consumption, extending battery life in portable devices.
  • Faster Prototyping: Accelerates prototyping and design verification.
  • Easy Integration: Simplifies integration into existing systems.

Additional Details:

The QL2009-XPF144C is programmed using QuickLogic's development tools. The tools support various design entry methods and provide simulation capabilities. The device's datasheet contains detailed information on electrical characteristics, timing specifications, and package dimensions. It's crucial to consult the datasheet for specific pinout and electrical requirements before designing with this part.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
World Produts Inc.
Need more? Email Us
Texas Instruments
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Taiwan Semiconductor
150ns, 0.5A, 200V, Fast Recovery Rectifier
Need more? Email Us
Essentra Components
Need more? Email Us
Rohm Semiconductor
Diode Zener Single Bidirectional 16V 10% 500mW Automotive 2-Pin TUMD T/R
Lowest to $0.2758
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess