EN
  • EN
  • DE

QN8025

Part No QN8025
Manufacturer Quntic
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Quntic
Win Source Part Number 286097-QN8025
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian QN8025 CAD Model

Description

The QN8025 is a low-power FM transmitter IC designed by Quntic. It's primarily used in portable audio devices, wireless speakers, and other applications where audio needs to be transmitted wirelessly over the FM band. This IC integrates the necessary components to generate an FM signal from an audio input, making it easy to add FM transmission capabilities to various electronic devices. It is designed for simple integration and low power consumption.

Applications:

  • MP3/MP4 Players
  • Mobile Phones
  • Wireless Speakers
  • Car Audio Transmitters
  • PC Audio Transmission
  • Toys
  • FM Radio Adapters

Features:

  • Low Power Consumption: Designed for battery-powered applications, maximizing battery life.
  • Wide Frequency Range: Supports the full FM broadcast band (76-108 MHz).
  • Adjustable Output Power: Allows for optimization of transmission range and power consumption.
  • Low Harmonic Distortion: Ensures high-quality audio transmission.
  • Integrated PLL Synthesizer: Provides accurate and stable frequency generation.
  • Stereo Audio Input: Supports stereo audio transmission.
  • Pre-emphasis: Integrated pre-emphasis circuit for improved audio quality.
  • I2C Interface: Allows for easy configuration and control.
  • Small Package Size: Enables integration into compact devices.

Benefits:

  • Wireless Audio Transmission: Enables convenient wireless audio streaming to FM radios.
  • Extended Battery Life: Low power consumption allows for longer operation on battery power.
  • Easy Integration: Simple design and I2C interface make integration into existing systems straightforward.
  • High-Quality Audio: Low distortion and pre-emphasis ensure good audio fidelity.
  • Flexible Configuration: Adjustable output power allows for optimization of transmission range.

Additional Details:

The QN8025 typically operates on a single supply voltage, usually in the range of 2.7V to 3.6V. The audio input can be connected to a standard audio source, such as a headphone output or an audio codec. The I2C interface allows for setting the transmission frequency, output power, and other parameters. External components required are typically minimal and include decoupling capacitors and antenna matching components. The QN8025 is often available in small SMD packages, such as QFN or TSSOP, making it suitable for compact devices.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
AMCC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $11.4253

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6861 $58.3185
210+ $0.5625 $118.1250
320+ $0.5452 $174.4640
440+ $0.5278 $232.2320
570+ $0.5105 $290.9850
760+ $0.4574 $347.6240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,930 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess