EN
  • EN
  • DE

QX9911

Part No QX9911
Manufacturer QX
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer QX
Win Source Part Number 286702-QX9911
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian QX9911 CAD Model

Description

The QX9911 is a highly efficient LED driver control IC from QX, designed to drive LEDs in constant current mode. This ensures consistent brightness, prolonged lifespan for LEDs, and optimized performance. It is suitable for various LED lighting applications requiring stable and reliable power delivery.

Applications:

  • LED Street Lighting
  • LED High Bay Lighting
  • LED Flood Lighting
  • Architectural Lighting
  • Automotive Lighting

Features:

  • Constant Current Output: Provides stable current regulation for consistent LED brightness and prevents overcurrent damage.
  • High Efficiency: Minimizes power losses for energy savings and reduced heat generation.
  • Wide Input Voltage Range: Accommodates various power sources and application requirements with a broad input voltage range.
  • PWM Dimming Control: Enables smooth and precise dimming of LEDs using Pulse Width Modulation signals.
  • Over-Temperature Protection (OTP): Protects the IC and LEDs by reducing output current when the temperature exceeds a specified threshold.
  • Open-Circuit Protection (OCP): Prevents damage to the IC in the event of an open circuit in the LED string.
  • Short-Circuit Protection (SCP): Protects the IC from damage caused by a short circuit in the LED string.
  • Under-Voltage Lockout (UVLO): Prevents operation under insufficient input voltage conditions, ensuring stable performance.

Benefits:

  • Stable and Consistent Brightness: Constant current regulation ensures uniform light output, enhancing visual quality and performance.
  • Extended LED Lifespan: Prevents overcurrent and voltage fluctuations, contributing to a longer lifespan for the LEDs.
  • Energy Efficiency: High efficiency minimizes power consumption, resulting in reduced energy costs and a smaller environmental footprint.
  • Reliable Performance: Integrated protection features ensure safe and reliable operation, preventing damage and ensuring long-term stability.
  • Design Flexibility: PWM dimming and a wide input voltage range allow for flexible design and customization to meet specific application requirements.

Additional Details:

The QX9911 typically requires external components such as an inductor, diode, resistor, and capacitors to form a complete LED driver circuit. The values of these components are dependent on the specific application parameters, including input voltage range, desired output current, and switching frequency. Detailed datasheets and application notes provided by QX offer guidance on component selection and circuit design to optimize performance and ensure safe operation.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
Bel Power Solutions
Need more? Email Us
Qualcomm
Lowest to $11.4253
EPCOS (TDK)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
510+ $0.1143 $58.2930
1,220+ $0.0947 $115.5340
1,900+ $0.0912 $173.2800
2,600+ $0.0889 $231.1400
3,380+ $0.0855 $288.9900
4,550+ $0.0762 $346.7100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 510 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess