EN
  • EN
  • DE

R191663000

Part No R191663000
Manufacturer Radiall USA, Inc.
Catalog Coaxial Connectors (RF) - Adapters
Description QLI FEMALE -7/16 MALE STRAIGHT A  /  Adapter Coaxial Connector QLI Jack, Female Socket To 7/16 Plug, Male Pin 50Ohm
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Coaxial Connectors (RF) - Adapters
Mfr Radiall USA, Inc.
Package Bulk
Adapter Type Plug to Jack
Conversion Type Between Series
Adapter Series QLI to 7/16
Center Gender Female to Male
Convert From (Adapter End) QLI Jack, Female Socket
Convert To (Adapter End) 7/16 Plug, Male Pin
Impedance 50Ohm
Style Straight
Mounting Type Free Hanging (In-Line)
Fastening Type Bayonet Lock, Threaded
Frequency - Max 6 GHz
Center Contact Plating Silver
Body Material Brass
Body Finish White Bronze
Center Contact Material Bronze
Dielectric Material Polytetrafluoroethylene (PTFE)
Mating Cycles 100
Temperature Range - Operating -55°C ~ 120°C
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.69.4010
Other Names 2201-R191663000,R191.663.000
Standard Package 10
Win Source Part Number 1221042-R191663000
Ultra Librarian 3D Model Ultra Librarian R191663000 CAD Model

Description

The QLI Jack to 7/16 Plug Adapter is a high-quality connector designed for use in coaxial connections.

  • Manufacturer: QLI
  • Type: Adapter
  • Connector Type: Jack to Plug
  • Connection Type: Coaxial
  • Locking: Bayonet Lock
  • Fastening Type: Threaded
  • Body Material: Brass
  • Body Finish: White Bronze
  • Center Contact Material: Bronze
  • Center Contact Plating: Silver
  • Dielectric Material: Polytetrafluoroethylene (PTFE)
  • Frequency Range: Up to 6 GHz
  • Impedance: 50Ohm
  • Style: Straight
  • Mounting: Free Hanging (In-Line)

You May Also Be Interested in

TE Connectivity
COAX ADAPT TRIAXIAL TO TRIAXIAL
Need more? Email Us
Panduit Corp
COAX ADAPT F TO F
Need more? Email Us
TYCLON
Adapter Coaxial Connector 1.0mm Plug, Male Pin To 1.85mm Plug, Male Pin 50 Ohms
Need more? Email Us
Amphenol
COAX ADAPT SMA TO SMA
Need more? Email Us
Amphenol
COAX ADAPT SMA TO SMA
Need more? Email Us
Amphenol
COAX ADAPT TNC TO TNC
Need more? Email Us
LEMO
COAX ADAPT SMA TO NIM CAMAC
Need more? Email Us
Amphenol
COAX ADAPT SMA TO SMA
Need more? Email Us
Amphenol
COAX ADAPT SMA TO SMA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess