EN
  • EN
  • DE
  • IT

9433-9113-000

Part No 9433-9113-000
Manufacturer Radiall USA, Inc.
Catalog Coaxial Connectors (RF) - Assemblies
Description SMA / STRAIGHT JACK RECEPTACLE F / SMA Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder Cup
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies
Mfr Radiall USA, Inc.
Package Bulk
Connector Style SMA
Connector Type Jack, Female Socket
Contact Termination Solder Cup
Shield Termination Solder
Impedance 50Ohm
Mounting Type Free Hanging (In-Line)
Fastening Type Threaded
Frequency - Max 18 GHz
Number of Ports 1
Housing Color Silver
Center Contact Material Beryllium Copper
Body Material Stainless Steel
Center Contact Plating Gold
Dielectric Material Polytetrafluoroethylene (PTFE)
Temperature Range - Operating -65°C ~ 165°C
Mating Cycles 500
Base Product Number 9433-9113
Standard Package 25
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.69.4010
Win Source Part Number 1348132-9433-9113-000
Ultra Librarian 3D Model Ultra Librarian 9433-9113-000 CAD Model

Description

The 9433-9113-000 from Radiall USA, Inc. is a high-quality SMA coaxial connector assembly.

  • Connector Type: Female
  • Fastening Type: Threaded
  • Contact Termination: Solder Cup
  • Material: Stainless Steel
  • Housing Color: Silver
  • Maximum Frequency: 18 GHz
  • Impedance: 50Ohm
  • Temperature Range: -65°C to 165°C
  • Mating Cycles: 500
  • Win Source Part Number: 1348132-9433-9113-000

You May Also Be Interested in

Molex, LLC
SMPM PLUG EDGE MNT 50 OHM FULL D
Lowest to $11.6418
TE Connectivity
CONN BNC JACK STR 50 OHM PCB
Lowest to $16.0075
LEMO
CONN NIMCAMAC RCPT STR 50 OHM
Need more? Email Us
Hirose Electric Co Ltd
CONN UMC PLUG STR 75OHM SOLDER
Need more? Email Us
LEMO
CONN COAX PLUG STR 75 OHM SOLDER
Need more? Email Us
LEMO
CONN NIMCAMA PLG STR 50OHM SOLDR
Need more? Email Us
Rosenberger
CONN FAKRA PLUG R/A PCB
Lowest to $8.7314
Hirose Electric Co Ltd
CONN COAX RCPT R/A 50 OHM PCB
Need more? Email Us
Amphenol SV Microwave
CONN 2.92MM JCK STR 50OHM EDGEMT
Lowest to $78.8060

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess