EN
  • EN
  • DE

1.14001.9160000

Part No 1.14001.9160000
Manufacturer RAFI USA
Catalog Tactile Switches
Description SWITCH TACTILE SPST-NO 0.1A 35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Switches
Estimated Pruduction Lead Time 11 Weeks
Features Tactile Switch
Manufacturer RAFI USA
Series RACON 12
Package Reel - TR
Family Name 1.14001
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.50.9031
Other Part Number *1.14001.9160000, CKN10400TR, 1715-1674-6, 1715-1674-1, Q13608761, 1715-1674-2, CKN10400TR-ND, CKN10400DKR, CKN10400CT-ND, CKN10400CT, CKN10400DKR-ND, 1.14.001.916/0000, 1.14.001.916/0001
Quantity per package 750
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 853463-1.14001.9160000
Ultra Librarian 3D Model Ultra Librarian 1.14001.9160000 CAD Model

Description

The RAFI USA RACON 12 series tactile switch is a reliable and durable switch that is perfect for a wide range of applications manufactured by RAFI USA.

  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Package: Reel - TR
  • Family Name: 1.14001
  • Category: Switches
  • ECCN: EAR99
  • Estimated Production Lead Time: 11 weeks
  • Quantity per Package: 750
  • MSL Level: 1 (Unlimited)
  • HTSUS: 8536.50.9031

You May Also Be Interested in

Panasonic
SWITCH TACTILE SPST-NO 0.05A 12V
Lowest to $0.4444
Panasonic
Switch Tactile N.O. SPST Round Button J-Bend 0.02A 15VDC 3.4N SMD T/R / SWITCH TACTILE SPST-NO 0.02A 15V
Lowest to $0.4365
Panasonic
SWITCH TACTILE SPST-NO 0.05A 12V
Need more? Email Us
Panasonic
Lowest to $2.3566
C&K Components
Long Travel Tact Switch for SMT | SWITCH TACTILE SPST-NO 0.05A 32V
Lowest to $0.3799
C&K Components
Right Angle Sealed Tact Switch for SMT | SWITCH TACTILE SPST-NO 1VA 32V
Lowest to $3.2124
Panasonic
SWITCH TACTILE SPST-NO 0.02A 15V
Need more? Email Us
Panasonic
Need more? Email Us
C&K Components
SWITCH TACTILE SPST-NO 0.05A 12V
Lowest to $0.2720

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0848 $60.8480
24+ $4.9928 $119.8272
36+ $4.8367 $174.1212
50+ $4.6807 $234.0350
64+ $4.5246 $289.5744
86+ $4.0566 $348.8676
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,160 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess