EN
  • EN
  • DE
  • IT

KST221G

Part No KST221G
Manufacturer C&K Components
Catalog Tactile Switches
Description Long Travel Tact Switch for SMT | SWITCH TACTILE SPST-NO 0.05A 32V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Switches
Manufacturer C&K
Packaging Reel
Status Obsolete
Circuit SPST-NO
Switch Function Off-Mom
Contact Rating at Voltage 0.05A at 32VDC
Actuator Type Standard
Mounting Style SMD
Actuator Height off PCB, Vertical 5.00mm
Actuator Orientation Top Actuated
Termination Style Gull Wing
Outline 6.20mm x 6.20mm
Illumination Non-Illuminated
Operating Force 200gf
Ingress Protection IP40
Temperature Range - Operating -40°C ~ 85°C
Actuator Material Rubber
Switch Travel 1.30mm
Mechanical Life 100,000 Cycles
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1193768-KST221G
Manufacturer Homepage www.ck-components.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KST221G CAD Model

Description

The KST221G is a switch from C&K.

  • Popularity: Medium
  • Supply and Demand: Balanced
  • Circuit: SPST-NO
  • Switch Function: Off-Mom
  • Actuator Material: Rubber
  • Actuator Type: Standard
  • Switch Travel: 1.30mm
  • Mechanical Life: 100,000 Cycles
  • Illumination: Non-Illuminated
  • Operating Force: 200gf
  • Temperature Range: -40°C ~ 85°C
  • Outline: 6.20mm x 6.20mm
  • Termination Style: Gull-Wing
  • Body Material: Polyamide (PA46), Nylon 4/6
  • Contact Rating: 0.05A @ 32VDC
  • Status: Obsolete

You May Also Be Interested in

C&K Components
KSR Series Subminiature Tact Switch for SMT | SWITCH TACTILE SPST-NO 0.01A 32V
Lowest to $0.5865
C&K Components
Switch Tactile N.O. SPST Button J-Bend 0.05A 16VDC 100000Cycles 3.92N SMD T/R
Lowest to $0.2668
C&K Components
Switch Tactile N.O. SPST Rectangular Button PC Pins 0.05A 12VDC 20000Cycle 1.27N Thru-Hole Bulk
Need more? Email Us
C&K Components
Sealed Tactile Switches | SWITCH TACTILE SPST-NO 1VA 50V
Lowest to $4.4668
C&K Components
Sealed Tact Switch for SMT | SWITCH TACTILE SPST-NO 0.05A 32V
Lowest to $0.3303
ALPS Electric
Switch Tactile OFF (ON) SPST Round Button PC Pins 0.05A 24VDC 2.55N Thru-Hole Loose Piece
Lowest to $0.0888
E-Switch
SUB-MINIATURE TACTILE | SWITCH TACTILE SPST-NO 0.05A 12V
Lowest to $0.3907
ALPS Electric
Switch Tactile N.O. SPST Round Button J-Bend 0.05A 16VDC 500000Cycles 4N SMD T/R
Lowest to $0.3993
ALPS Electric
Switch Tactile N.O. SPST Button Gull Wing 0.05A 12VDC 2.16N SMD Embossed Tape
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.4255 $65.9525
375+ $0.3492 $130.9500
575+ $0.3384 $194.5800
795+ $0.3273 $260.2035
1,025+ $0.3164 $324.3100
1,370+ $0.2837 $388.6690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,620 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess