EN
  • EN
  • DE

1.30.272.202/2200

Part No 1.30.272.202/2200
Manufacturer RAFI USA
Catalog Configurable Switch Components - Body
Description CONFIG SW BODY SELECTOR ILLUM / Configurable Switch Body Selector Illuminated
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>Configurable Switch Components - Body
Mfr RAFI USA
Series RAFIX 22 FS
Package Bulk
Requires Contact Block(s), Illumination Source
Type Maintained
Illumination Illuminated
Actuator Type Selector
(Select First, Then Apply Filters) Compatible Series Rafix 22 FS
Panel Cutout Dimensions 22.3mm (Round)
Base Product Number 1.30.272
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.50.9025
Other Names 1.30.272.202/2201,1.30272.2022200
Standard Package 10
Win Source Part Number 1144355-1.30.272.202/2200
Ultra Librarian 3D Model Ultra Librarian 1.30.272.202/2200 CAD Model

Description

The electronic component with Id 1020783 is a configurable switch component body product from RAFI USA.

  • Type: Maintained
  • Actuator Type: Selector
  • Illumination: Yes
  • Requires: Contact Block(s) and Illumination Source
  • Compatible with: Rafix 22 FS series
  • Panel Cutout: 22.3mm (Round)
  • Package Type: Bulk
  • Standard Package: 10

You May Also Be Interested in

Schneider Electric
CONFIG SW BODY SELECT NON-ILLUM
Need more? Email Us
Omron
L P B DISPLAY SCREEN UNIT / Switch Access Square Button Push Button Switch
Lowest to $18.3749
Schneider Electric
CONFIG SW BODY PUSHBUTTON ILLUM
Need more? Email Us
Lowpower
2X Mode for Ultra-High Efficiency
Lowest to $0.0612
EAO
CONFIG SW BODY PUSHBUTTON ILLUM
Need more? Email Us
Schneider Electric
CONFIG SW BODY PUSHBUTTON ILLUM
Need more? Email Us
TE Connectivity
SWITCH PB 6A PUSHTOLOCK RED PNL / Configurable Switch Body Pushbutton, Mushroom Non-Illuminated
Need more? Email Us
EAO
CONFIG SW BODY SELECTOR ILLUM
Need more? Email Us
RAFI USA
CONFIG SW BODY PUSHBUT NON-ILLUM
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess