EN
  • EN
  • DE

E3198LF

Part No E3198LF
Manufacturer Rakon
Catalog Custom Parts (E - I)
Description 12.8MHz, CFPT9000, +/-0.28ppm, -40 to 85'C, 3.3V, 7.0 x 5.0
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1156907-E3198LF
Categories Custom Parts
Manufacturer Rakon
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian E3198LF CAD Model

Description

The E3198LF is a precision crystal oscillator manufactured by Rakon. Rakon is a known supplier of frequency control and timing solutions. Crystal oscillators like the E3198LF are used to generate stable and accurate clock signals for various electronic systems.

Applications

  • Telecommunications equipment: Used in base stations, routers, and switches.
  • Navigation systems: Provides timing signals for GPS and other navigation devices.
  • Test and measurement equipment: Generates accurate frequencies for signal generators and analyzers.
  • Aerospace and defense applications: Used in radar systems, communication systems, and navigation systems.
  • High-performance computing: Provides stable clock signals for processors and memory.
  • Industrial automation: Used in control systems and robotics.

Features

  • High frequency stability: Provides a stable and accurate output frequency over a wide temperature range.
  • Low phase noise: Minimizes jitter and noise in the output signal.
  • Low power consumption: Reduces energy usage in battery-powered devices.
  • Small package size: Enables integration into compact electronic devices.
  • Wide operating temperature range: Operates reliably in harsh environments.
  • RoHS compliant: Meets environmental regulations.

Benefits

  • Improved system performance: Enhances the accuracy and reliability of electronic systems.
  • Reduced jitter: Minimizes timing errors in high-speed data transmission.
  • Extended battery life: Low power consumption extends the runtime of portable devices.
  • Smaller and more compact designs: Enables the development of smaller and lighter electronic devices.
  • Reliable operation: Operates reliably in harsh environments.

Additional Details

The E3198LF's specific frequency, voltage, and temperature stability characteristics will vary based on the exact model configuration. These details are crucial for selecting the appropriate oscillator for a given application. Typically, crystal oscillators are surface-mount devices (SMDs). Consult the manufacturer's datasheet for detailed specifications, application notes, and recommended handling and soldering procedures. The datasheet will also specify the aging characteristics, which define how the frequency changes over time.

You May Also Be Interested in

Panjit
Need more? Email Us
Hynix Semiconductor
Need more? Email Us
Kycon, Inc.
MODJACK LOW/PROF RT< 8P8C SHIELD / Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger
Need more? Email Us
Weidmuller
Weidmüller EK98533 - EK98533
Need more? Email Us
Samtec Inc.
CONN SOCKET 16POS 0.1 GOLD PCB / 16 Position Elevated Socket Connector 0.100" (2.54mm) Through Hole Gold
Lowest to $2.6486
TE Connectivity
Need more? Email Us
Holtek
Need more? Email Us
GUANGDONG HOTTECH INDUSTRIAL CO.,LTD.
Need more? Email Us
Molex, LLC
Cab462N 3X075X3000 Pur H12 Sg035 St08
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $129.7284 $129.7284
2+ $125.5439 $251.0878
3+ $121.3593 $364.0779
4+ $108.8045 $435.2180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,371 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess