EN
  • EN
  • DE

AS-3.6864-18-SMD-TR

Part No AS-3.6864-18-SMD-TR
Manufacturer Raltron Electronics Corporation
Catalog Crystals
Description CRYSTAL 3.6864MHZ 18PF TH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 30000032-AS-3.6864-18-SMD-TR
Manufacturer Raltron Electronics
Category Crystals, Oscillators, Resonators --Crystals
Series AS-SMD
Type MHz Crystal
Height - Seated (Max) 0.138" (3.50mm)
Frequency Tolerance ±30ppm
Product Status Active
Operating Temperature -20°C ~ 70°C
Mounting Type Through Hole
Package / Case HC-49/US
Ultra Librarian 3D Model Ultra Librarian AS-3.6864-18-SMD-TR CAD Model

Description

The AS-3.6864-18-SMD-TR is a surface-mount crystal oscillator from Raltron Electronics Corporation. This crystal is designed to provide a precise and stable frequency of 3.6864 MHz. It is commonly used as a timing reference in various electronic circuits and systems.

Applications

  • Microcontroller clocks.
  • Real-time clocks (RTC).
  • Communication devices (e.g., UART, SPI).
  • Frequency synthesizers.
  • Timing circuits.

Features

  • Surface-mount package (SMD).
  • Precise frequency of 3.6864 MHz.
  • High stability.
  • Low aging.
  • Wide operating temperature range.
  • RoHS compliant.

Benefits

  • Accurate and reliable timing reference for electronic circuits.
  • Easy to integrate into surface-mount PCB designs.
  • Stable frequency performance over a wide temperature range.
  • Long-term reliability due to low aging characteristics.
  • Compliance with environmental regulations.

Additional Details

The AS-3.6864-18-SMD-TR is a quartz crystal resonator that operates in fundamental mode. It is housed in a small, hermetically sealed ceramic package suitable for automated assembly processes. The crystal exhibits excellent frequency stability over its operating temperature range, ensuring consistent performance in various environments. The surface-mount design allows for compact and efficient PCB layouts. The crystal's electrical characteristics, such as series resistance and load capacitance, are carefully controlled to ensure optimal performance in a wide range of applications. The AS-3.6864-18-SMD-TR is a reliable and cost-effective solution for generating precise timing signals in electronic systems.

You May Also Be Interested in

ECS Inc.
CRYSTAL 24.0000MHZ 20PF SMD
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
CRYSTAL 32.7680KHZ 9PF SMD
Need more? Email Us
ECS Inc.
CRYSTAL 32.7680KHZ 12.5PF SMD
Need more? Email Us
ECS Inc.
MONO XTAL 21.4MHZ 4P 2PC 2.5DB / 21.4 MHz Center 850 Ohms Monolithic Crystal Filter Through Hole 2.5dB 7.5 kHz
Need more? Email Us
Micro Crystal AG
CRYSTAL 32.7680KHZ 6PF SMD
Lowest to $0.6100
TXC CORPORATION
CRYSTAL 48.0000MHZ 18PF SMD
Lowest to $0.4178
Abracon LLC
CRYSTAL 32.7680KHZ 12.5PF T/H
Need more? Email Us
Micro Crystal AG
CRYSTAL 32.7680KHZ 12.5PF SMD
Lowest to $0.6338
TXC CORPORATION
CRYSTAL 25.0000MHZ 12PF SMD
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
925+ $0.0628 $58.0900
2,245+ $0.0515 $115.6175
3,475+ $0.0499 $173.4025
4,785+ $0.0483 $231.1155
6,190+ $0.0467 $289.0730
8,290+ $0.0418 $346.5220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,850 pieces
MOQ: 925 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess