EN
  • EN
  • DE

RQRA-1000-2000

Part No RQRA-1000-2000
Manufacturer Raltron Electronics Corporation
Catalog VCOs (Voltage Controlled Oscillators)
Description VCO 1000MHZ-2000MHZ SMD .5X.5" / 1.5GHz Center Frequency 1 V ~ 20 V Voltage Controlled Oscillator 9 ±3 dBm -10 2nd Harmonic Typ (dBc)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - VCOs (Voltage Controlled Oscillators)
Mfr Raltron Electronics
Series RQRA VCO
Package Strip
Frequency Range 1 ~ 2GHz
Frequency - Center 1.5GHz
Voltage - Supply 10V
Tuning Voltage (VDC) 1 V ~ 20 V
2nd Harmonic, Typ (dBc) -10
Icc Max 25mA
Pushing (MHz/V) 2.5
Power (dBm) 9 ±3
Phase Noise Typ (dBc/Hz) -95
Temperature Range - Operating -40°C ~ 85°C
Package / Case 16-QFN, Variant
Size / Dimension 0.500" L x 0.500" W (12.70mm x 12.70mm)
Height 0.162" (4.11mm)
Standard Package 5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1350831-RQRA-1000-2000
Ultra Librarian 3D Model Ultra Librarian RQRA-1000-2000 CAD Model

Description

The RQRA-1000-2000 is a voltage-controlled oscillator (VCO) manufactured by Raltron Electronics.

  • Series: RQRA
  • Packaging: Strip
  • Size / Dimension: 0.500" L x 0.500" W (12.70mm x 12.70mm)
  • Standard Package: 5
  • Frequency: 1 ~ 2GHz
  • Center Frequency: 1.5GHz
  • Tuning Voltage (VDC): 1 V ~ 20 V
  • 2nd Harmonic, typ (dBc): -10
  • Icc Max: 25mA
  • Power (dBm): 9 ±3
  • Phase Noise typ (dBc/Hz): -95
  • Voltage - Supply: 10V
  • Package / Case: 16-QFN, Variant
  • Operating Temperature: -40°C ~ 85°C
  • Pushing (MHz/V): 2.5
  • ECCN: EAR99
  • MSL: 1 (Unlimited)
  • REACH: Unaffected
  • HTSUS: 8542.39.0001

You May Also Be Interested in

Crystek Corporation
VCO 1520MHZ 1-10V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 44MHZ 0.5-4.5V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 1587.5MHZ 0.3-4.7V 12.7X12.7
Need more? Email Us
Crystek Corporation
VCO 750MHZ 0.5-18V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 2665MHZ 0.5-4.5V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 464.5MHZ 0.3-4.7V 12.7X12.7
Need more? Email Us
Crystek Corporation
VCO 833.5MHZ 0.2-4.7V 12.7X12.7
Need more? Email Us
Crystek Corporation
VCO 1399.5MHZ 0.3-4.7V 12.7X12.7
Need more? Email Us
Crystek Corporation
VCO 300MHZ 0-5V 12.7MMX12.7MM
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess