EN
  • EN
  • DE

FM24C04A-P

Part No FM24C04A-P
Manufacturer Ramtron
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Ramtron
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823352-FM24C04A-P
Ultra Librarian 3D Model Ultra Librarian FM24C04A-P CAD Model

Description

The Ramtron FM24C04A-P is a 4-Kbit (512 x 8) serial Ferroelectric Random Access Memory (F-RAM) device. It features a serial peripheral interface (SPI) for communication with microcontrollers and other digital systems. F-RAM technology provides fast read/write speeds, high endurance, and low power consumption compared to traditional EEPROM or Flash memory. The FM24C04A-P is designed for use in a wide range of applications that require non-volatile memory with frequent write cycles.

Applications:

  • Data logging: Used in data loggers for storing sensor data, event logs, and other critical information.
  • Metering: Integrated into smart meters for storing energy consumption data, billing information, and configuration settings.
  • Industrial control systems: Employed in PLCs and other industrial controllers for storing program code, configuration parameters, and process data.
  • Medical devices: Utilized in medical equipment for storing patient data, calibration settings, and device configuration.
  • Automotive electronics: Found in automotive systems for storing diagnostic data, sensor readings, and vehicle configuration.

Features:

  • 4-Kbit (512 x 8) non-volatile memory: Provides a moderate amount of non-volatile storage for various applications.
  • SPI interface: Allows for easy communication with microcontrollers and other digital systems.
  • Fast write speeds: Enables high-speed data logging and storage.
  • High endurance: Supports a large number of read/write cycles, ensuring long-term reliability.
  • Low power consumption: Reduces energy consumption and extends battery life in portable devices.
  • Data retention: Guarantees data retention for several years, even without power.
  • RoHS compliant: Complies with RoHS regulations, making it environmentally friendly.

Benefits:

  • Fast data logging: High write speeds enable real-time data logging without performance bottlenecks.
  • Reliable data storage: High endurance and long data retention ensure reliable data storage.
  • Energy efficiency: Low power consumption extends battery life in portable applications.
  • Easy integration: SPI interface simplifies integration with microcontrollers and other digital systems.
  • Long service life: High endurance reduces the need for frequent replacements.

Additional Details:

The FM24C04A-P operates over a wide voltage range, making it compatible with various power supply configurations. It offers a wide operating temperature range, ensuring reliable operation in harsh environments. The SPI interface supports standard SPI modes, simplifying communication with a variety of microcontrollers. The device is available in a small package, making it suitable for space-constrained applications. The FM24C04A-P is a reliable and versatile non-volatile memory solution for applications requiring frequent write cycles and long data retention.

Specifications:

  • Memory Size: 4-Kbit (512 x 8)
  • Interface: SPI
  • Operating Voltage: 2.7V to 3.6V
  • Operating Temperature: -40°C to +85°C
  • Data Retention: 10 Years

You May Also Be Interested in

Red Lion Controls
1 ETH,1 SER,CDMA,4 PIN / 3G CDMA, EV-DO Router Verizon Ethernet, RS-232
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Red Lion Controls
FULL ROUTER CAPABILITY, SIXVIEW / 4G LTE Router AT&T Ethernet, RS-232
Need more? Email Us
Red Lion Controls
ROUTER 4G LTE 3G HSPA+ FB / LTE Router USB
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Siretta Ltd
ZETA 4G(LTE) CAT 1 / 3G/2G EU FR / 4G/3G/2G EDGE, GPRS, GSM, LTE, UMTS, WCDMA Modem EU Carriers RS-232, USB
Need more? Email Us
Red Lion Controls
GSM HSPA,5P,SCR,MC8790 / 3G GSM, HSPA Router Rogers Ethernet, RS-232
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess