EN
  • EN
  • DE

FM25040A-G

Part No FM25040A-G
Manufacturer Ramtron
Description 4Kb FRAM Serial Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ramtron
Win Source Part Number 1174510-FM25040A-G
Manufacturer Homepage www.ramtron.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FM25040A-G CAD Model

Description

The FM25040A-G is a 4-Kbit Serial (SPI) F-RAM (Ferroelectric Random Access Memory) device from Ramtron. This non-volatile memory offers superior performance compared to traditional EEPROM, featuring faster write speeds, higher endurance, and lower power consumption. The 'G' suffix typically denotes a specific package and temperature range variant.

Applications

  • Data Logging
  • Configuration Storage
  • Wearable Electronics
  • Industrial Automation
  • Medical Equipment

Features

  • 4-Kbit (512 x 8) Nonvolatile F-RAM Memory
  • High Endurance: 10^14 Read/Write Cycles
  • Fast Write Speed: No Write Delays
  • SPI Serial Interface
  • Low Power Consumption
  • Wide Operating Voltage Range

Benefits

  • Real-time write capability eliminates write delays, boosting system responsiveness.
  • Extremely high endurance provides an extended operational life.
  • Reduced power consumption is ideal for battery-powered devices.
  • Simple SPI interface enables easy integration with microcontrollers.
  • Reliable data retention, even during power loss.

The FM25040A-G excels in applications that require frequent and rapid data writes, thanks to its high endurance and fast write times. The SPI interface simplifies connections to microcontrollers. Specific technical specifications include its operating temperature range (often industrial grade), package type (e.g., SOIC, TSSOP), and data retention characteristics. F-RAM technology consumes considerably less energy compared to EEPROM and provides a robust storage solution.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7584 $61.8592
30+ $3.9043 $117.1290
46+ $3.7823 $173.9858
64+ $3.6602 $234.2528
82+ $3.5382 $290.1324
110+ $3.1722 $348.9420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,762 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess