EN
  • EN
  • DE

VRS51L3072-40-QG

Part No VRS51L3072-40-QG
Manufacturer Ramtron
Catalog Custom Parts (U - Z)
Description Versa Microcontroller 2KB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package QFP
Core Architecture 8051
Data Bus Width 8 b
Density 512 kb
Frequency 40 MHz
Interface I2C, SPI, UART
Max Frequency 40 MHz
Max Operating Temperature 85 °C
Max Supply Voltage 3.6 V
Memory Size 64 kB
Min Operating Temperature -40 °C
Min Supply Voltage 3 V
Number of I/Os 56
Number of Pins 64
Number of PWM Channels 8
Number of Timers/Counters 8
RAM Size 4.3 kB
REACH SVHC No SVHC
RoHS Compliant
Termination SMD/SMT
Win Source Part Number 1225184-VRS51L3072-40-QG
Categories Custom Parts
Manufacturer Ramtron
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VRS51L3072-40-QG CAD Model

Description

The Ramtron 1225184-VRS51L3072-40-QG is a high-performance microcontroller with a frequency of 40 MHz and a memory size of 64 kB.

  • Interface: I2C, SPI, and UART
  • RAM Size: 4.3 kB
  • Density: 512 kb
  • Number of Pins: 64
  • Package: QFP
  • Maximum Supply Voltage: 3.6 V
  • Minimum Supply Voltage: 3 V
  • Core Architecture: 8051
  • Number of I/Os: 56
  • Operating Temperature: -40 °C to 85 °C
  • Timers/Counters: 8
  • PWM Channels: 8
  • RoHS Compliant: Yes
  • SVHC: No
  • Part Type: Custom
  • Popularity: Medium

You May Also Be Interested in

Norgren
Valve, Pneumatic Direct Solenoid, Walter
Need more? Email Us
CUI Inc.
AC/DC CONVERTER 12V 10W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC Input
Need more? Email Us
Cortina
Ethernet CTLR Single Chip 1000Mbps 1.8V/2.5V 552-Pin CBGA Tray
Need more? Email Us
NEC
Need more? Email Us
Xilinx Inc.
Lowest to $32.1751
Freescale Semiconductor - NXP
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Inphi Corporation
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess