EN
  • EN
  • DE

RM741DE

Part No RM741DE
Manufacturer Raytheon Company
Catalog Custom Parts (N - R)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1210181-RM741DE
Categories Custom Parts
Manufacturer Raytheon Company
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RM741DE CAD Model

Description

The RM741DE is a general-purpose operational amplifier (op-amp) manufactured by Raytheon Company. It's a widely used and versatile component known for its stable performance, high gain, and ease of use. The RM741DE is suitable for a broad range of analog signal processing applications.

Applications

  • Amplifiers: Used in inverting, non-inverting, and differential amplifier circuits to amplify analog signals.
  • Filters: Implemented in active filter circuits for signal conditioning and noise reduction.
  • Oscillators: Employed in oscillator circuits for generating periodic waveforms.
  • Comparators: Utilized in comparator circuits to compare two analog voltages and produce a digital output.
  • Instrumentation: Integrated into instrumentation amplifiers for precise measurement of analog signals.

Features

  • High Open-Loop Gain: Provides high amplification of input signals.
  • Low Input Bias Current: Minimizes the effect of input bias current on circuit performance.
  • Short-Circuit Protection: Offers protection against short circuits on the output, preventing damage to the amplifier.
  • Internal Frequency Compensation: Provides stable operation without the need for external compensation components.
  • Wide Operating Voltage Range: Operates across a wide range of supply voltages, providing flexibility in system design.

Benefits

  • Improved Signal Accuracy: Enhances signal accuracy by providing high gain and low offset voltage.
  • Enhanced System Stability: Provides stable operation in various circuit configurations.
  • Simplified Circuit Design: Simplifies circuit design with its internal frequency compensation and short-circuit protection.
  • Increased System Flexibility: Offers flexibility in system design with its wide operating voltage range.
  • Cost-Effective Solution: Provides a cost-effective solution for analog signal processing applications.

Additional Details

The RM741DE is typically available in a dual in-line package (DIP), facilitating easy breadboarding and through-hole mounting. The datasheet provides detailed information on parameters such as input offset voltage, input bias current, and slew rate. This component is suitable for a broad range of analog signal processing applications requiring reliable performance and ease of use.

You May Also Be Interested in

ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
Intel
Need more? Email Us
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
NANYA
Need more? Email Us
Richtek USA Inc.
new, original packaged
Need more? Email Us
Richtek USA Inc.
Need more? Email Us
Intel
Contact for details
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess