EN
  • EN
  • DE

RTD2487JTD-CG

Part No RTD2487JTD-CG
Manufacturer Realtek
Catalog Custom Parts (N - R)
Description new, original packaged
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1179746-RTD2487JTD-CG
Categories Custom Parts
Manufacturer Realtek
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RTD2487JTD-CG CAD Model

Description

The RTD2487JTD-CG is a LCD monitor controller manufactured by Realtek. This chip is designed for use in LCD monitors, providing essential functions for display control and image processing.

Applications

  • LCD Monitors
  • LCD TVs
  • All-in-One PCs
  • Industrial Displays

Features

  • Integrated scaler
  • Supports multiple input interfaces (e.g., VGA, HDMI, DVI)
  • On-screen display (OSD) controller
  • Advanced image processing features
  • Supports resolutions up to 1920x1080 (Full HD)
  • Panel control interface

Benefits

  • High-quality image display
  • Flexible input options
  • User-friendly OSD interface
  • Reduced system cost
  • Simplified monitor design

Additional Details

The RTD2487JTD-CG is a highly integrated solution for LCD monitor control, integrating a scaler, OSD controller, and input interfaces. It is capable of processing analog and digital video signals to produce a clear and vibrant image. The chip supports a variety of input formats, including VGA, HDMI, and DVI, allowing it to be used with various devices. The on-screen display (OSD) controller enables the user to adjust various monitor settings, such as brightness, contrast, and color. The scaler is able to convert input resolutions to the native resolution of the LCD panel being used. The advanced image processing features of the RTD2487JTD-CG help to enhance image quality by reducing noise, improving sharpness, and adjusting color balance. The support for Full HD resolution ensures that the monitor can display high-resolution content. This controller is a key component in modern LCD monitors. It's designed to provide the necessary interface between the input signal and the LCD panel. The Realtek RTD2487JTD-CG provides display manufacturers with a cost-effective and feature-rich solution for creating high-quality LCD displays. The integrated features reduce the number of external components required.

You May Also Be Interested in

NEC
Need more? Email Us
Richtek USA Inc.
new, original packaged
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
Intel
Need more? Email Us
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
RF Micro Devices
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess