EN
  • EN
  • DE

RTL8111CP

Part No RTL8111CP
Manufacturer Realtek
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Realtek
Win Source Part Number 302370-RTL8111CP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RTL8111CP CAD Model

Description

The Realtek RTL8111CP is a Gigabit Ethernet controller designed to provide high-speed network connectivity. It integrates a Gigabit Ethernet Media Access Controller (MAC) and a Gigabit Ethernet PHY transceiver in a single chip. This chip supports 10/100/1000Mbps data rates and offers a range of features to enhance network performance and manageability.

Applications:

  • Desktop PCs
  • Motherboards
  • Network Interface Cards (NICs)
  • Embedded systems
  • Gaming Consoles

Features:

  • Gigabit Ethernet: Supports 10/100/1000Mbps data rates for high-speed network connections.
  • PCI Express Interface: Compliant with PCI Express Base Specification Revision 1.1.
  • Integrated PHY: Built-in Gigabit Ethernet PHY transceiver.
  • Wake-on-LAN (WOL): Supports remote wake-up via link change, Magic Packet, or Microsoft wake-up frame.
  • IEEE 802.3u, 802.3ab, and 802.3az Compliance: Compliant with industry standards for Ethernet.
  • Supports IPv4/IPv6 checksum offload engine: Reduces CPU load by offloading checksum calculations.
  • Power Management: Supports advanced power-saving modes to reduce energy consumption.

Benefits:

  • High-Speed Connectivity: Gigabit Ethernet support enables fast data transfer and reduced network latency.
  • Reduced CPU Load: Checksum offload engine minimizes CPU utilization, improving overall system performance.
  • Remote Wake-up: Wake-on-LAN functionality allows for remote system management and maintenance.
  • Power Efficiency: Advanced power-saving modes help to reduce energy consumption and lower operating costs.
  • Easy Integration: PCI Express interface simplifies system integration and reduces development time.

The Realtek RTL8111CP provides a reliable and efficient solution for Gigabit Ethernet connectivity. Its integrated design and support for key networking features make it a popular choice for various applications. The device supports various operating systems, ensuring broad compatibility. It is designed to meet the demands of modern networking environments, offering both performance and power efficiency.

You May Also Be Interested in

Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us
Broadcom Limited
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Broadcom Limited
PCS/AMPS Dual-Band Dual-Mode Power Amplifier Module
Need more? Email Us
Qualcomm
Lowest to $8.1818
Broadcom Limited
Lowest to $14.0766
Broadcom Limited
Need more? Email Us
Broadcom Limited
Lowest to $1.5640

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess